Finish Thompson, Inc. HVDP Series - Drum/Barrel Pump Motor Model: M66

Description
High Viscosity - High Head HVDP Series drum pumps are positive displacement pumps using a progressive cavity design to gently move highly viscous materials up the pump tube in a smooth, non-pulsing flow. The progressive cavity design requires a relatively slow speed to operate properly. A planetary gear set speed reducer enables the HVDP Series pumps to accept 800 watt universal, induction or air motors. Features Progressive cavity design Up to 100,000 cP 316 stainless steel tube and shaft Buna-N, Viton®, or PTFE stator materials Mechanical seal Unique camlock feature easily disengages tube for cleaning HR versions for use with M58H or M59H universal motors LR version for use with air or induction motors (M60-M66)
Description
High Viscosity - High Head HVDP Series drum pumps are positive displacement pumps using a progressive cavity design to gently move highly viscous materials up the pump tube in a smooth, non-pulsing flow. The progressive cavity design requires a relatively slow speed to operate properly. A planetary gear set speed reducer enables the HVDP Series pumps to accept 800 watt universal, induction or air motors. Features Progressive cavity design Up to 100,000 cP 316 stainless steel tube and shaft Buna-N, Viton®, or PTFE stator materials Mechanical seal Unique camlock feature easily disengages tube for cleaning HR versions for use with M58H or M59H universal motors LR version for use with air or induction motors (M60-M66)

Suppliers

Company
Product
Description
Supplier Links
HVDP Series - Drum/Barrel Pump - Motor Model: M66 - Finish Thompson, Inc.
Erie, PA, USA
HVDP Series - Drum/Barrel Pump
Motor Model: M66
HVDP Series - Drum/Barrel Pump Motor Model: M66
High Viscosity - High Head HVDP Series drum pumps are positive displacement pumps using a progressive cavity design to gently move highly viscous materials up the pump tube in a smooth, non-pulsing flow. The progressive cavity design requires a relatively slow speed to operate properly. A planetary gear set speed reducer enables the HVDP Series pumps to accept 800 watt universal, induction or air motors. Features Progressive cavity design Up to 100,000 cP 316 stainless steel tube and shaft Buna-N, Viton®, or PTFE stator materials Mechanical seal Unique camlock feature easily disengages tube for cleaning HR versions for use with M58H or M59H universal motors LR version for use with air or induction motors (M60-M66)

High Viscosity - High Head

HVDP Series drum pumps are positive displacement pumps using a progressive cavity design to gently move highly viscous materials up the pump tube in a smooth, non-pulsing flow. The progressive cavity design requires a relatively slow speed to operate properly. A planetary gear set speed reducer enables the HVDP Series pumps to accept 800 watt universal, induction or air motors.

Features

  • Progressive cavity design
  • Up to 100,000 cP
  • 316 stainless steel tube and shaft
  • Buna-N, Viton®, or PTFE stator materials
  • Mechanical seal
  • Unique camlock feature easily disengages tube for cleaning
  • HR versions for use with M58H or M59H universal motors
  • LR version for use with air or induction motors (M60-M66)
Supplier's Site

Technical Specifications

  Finish Thompson, Inc.
Product Category Liquid Handling Pumps
Product Number Motor Model: M66
Product Name HVDP Series - Drum/Barrel Pump
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 2000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Through-Drive Hydraulic Vane Pumps - TV Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2538.2 psi (1785 m of Water)
Liquid Flow 12.382 to 60.720 GPM (46.90 to 230.00 L/min)
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details