Finish Thompson, Inc. TM Series - Drum/Barrel Mixer Motor Model: M7T

Description
Medium Viscosity The TM Series Drum Mixer is a 4-blade, turbine drum mixer ideal for mild corrosives, solvents, or flammables of light to medium viscosity. Features Sealed Turbine mixing and blending Non-aerating, non-vortexing circulation Loosens and suspends bottom sediments Handles corrosive materials Pump tubes interchangeable with motor selections When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit.
Description
Medium Viscosity The TM Series Drum Mixer is a 4-blade, turbine drum mixer ideal for mild corrosives, solvents, or flammables of light to medium viscosity. Features Sealed Turbine mixing and blending Non-aerating, non-vortexing circulation Loosens and suspends bottom sediments Handles corrosive materials Pump tubes interchangeable with motor selections When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit.

Suppliers

Company
Product
Description
Supplier Links
TM Series - Drum/Barrel Mixer - Motor Model: M7T - Finish Thompson, Inc.
Erie, PA, USA
TM Series - Drum/Barrel Mixer
Motor Model: M7T
TM Series - Drum/Barrel Mixer Motor Model: M7T
Medium Viscosity The TM Series Drum Mixer is a 4-blade, turbine drum mixer ideal for mild corrosives, solvents, or flammables of light to medium viscosity. Features Sealed Turbine mixing and blending Non-aerating, non-vortexing circulation Loosens and suspends bottom sediments Handles corrosive materials Pump tubes interchangeable with motor selections When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit.

Medium Viscosity

The TM Series Drum Mixer is a 4-blade, turbine drum mixer ideal for mild corrosives, solvents, or flammables of light to medium viscosity.

Features

  • Sealed
  • Turbine mixing and blending
  • Non-aerating, non-vortexing circulation
  • Loosens and suspends bottom sediments
  • Handles corrosive materials
  • Pump tubes interchangeable with motor selections

When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a
Static Protection Kit.

Supplier's Site
TT Series - Drum/Barrel Pump - Motor Model: M7T - Finish Thompson, Inc.
Erie, PA, USA
TT Series - Drum/Barrel Pump
Motor Model: M7T
TT Series - Drum/Barrel Pump Motor Model: M7T
Medium Viscosity - Medium Flow The TT series pumps are ideal for corrosive chemicals or solvents, flammables, and applications requiring high purity or sanitary construction. Typical uses include detergents, vinegar, motor oils, and semi viscous liquids. Features Sealed Handles mild corrosives, solvents and flammables Tube interchangeable with motors CPVC, stainless steel or USDA sanitary constructions (STTS model) Unique lifting compressor design When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit. ATEX certified models are available in the PFS Series tubes.

Medium Viscosity - Medium Flow

The TT series pumps are ideal for corrosive chemicals or solvents, flammables, and applications requiring high purity or sanitary construction. Typical uses include detergents, vinegar, motor oils, and semi viscous liquids.

Features

  • Sealed
  • Handles mild corrosives, solvents and flammables
  • Tube interchangeable with motors
  • CPVC, stainless steel or USDA sanitary constructions (STTS model)
  • Unique lifting compressor design

When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a
Static Protection Kit.

ATEX certified models are available in the PFS Series tubes.

Supplier's Site

Technical Specifications

  Finish Thompson, Inc.
Product Category Liquid Handling Pumps
Product Number Motor Model: M7T
Product Name TM Series - Drum/Barrel Mixer
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.4-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 4.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details