Finish Thompson, Inc. Centrifugal Pumps DB5 Model

Description
FTI's DB Series Magnetic Drive Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. Using powerful neodymium magnetic technology, the DB sealless mag drive pumps are an ideal replacement for mechanical sealed pumps in corrosive duty applications. Premium features include: Highest efficiency - Up to 70% efficiency lowers cost of ownership by significant savings of electricity. Can save thousands of kWh per year on your electric bill. Best run dry ability - Superior run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime. Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind. Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the DB Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems. High working pressure - Allows high specific gravity fluids to be safely pumped. Protects against unexpected surges in system pressure. Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time Standard NEMA or IEC motors - DB Series mounts to all standard motors. ATEX certified models available.
Description
FTI's DB Series Magnetic Drive Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. Using powerful neodymium magnetic technology, the DB sealless mag drive pumps are an ideal replacement for mechanical sealed pumps in corrosive duty applications. Premium features include: Highest efficiency - Up to 70% efficiency lowers cost of ownership by significant savings of electricity. Can save thousands of kWh per year on your electric bill. Best run dry ability - Superior run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime. Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind. Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the DB Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems. High working pressure - Allows high specific gravity fluids to be safely pumped. Protects against unexpected surges in system pressure. Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time Standard NEMA or IEC motors - DB Series mounts to all standard motors. ATEX certified models available.

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Pumps - DB5 Model - Finish Thompson, Inc.
Erie, PA, USA
Centrifugal Pumps
DB5 Model
Centrifugal Pumps DB5 Model
FTI's DB Series Magnetic Drive Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. Using powerful neodymium magnetic technology, the DB sealless mag drive pumps are an ideal replacement for mechanical sealed pumps in corrosive duty applications. Premium features include: Highest efficiency - Up to 70% efficiency lowers cost of ownership by significant savings of electricity. Can save thousands of kWh per year on your electric bill. Best run dry ability - Superior run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime. Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind. Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the DB Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems. High working pressure - Allows high specific gravity fluids to be safely pumped. Protects against unexpected surges in system pressure. Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time Standard NEMA or IEC motors - DB Series mounts to all standard motors. ATEX certified models available.

FTI's DB Series Magnetic Drive Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. Using powerful neodymium magnetic technology, the DB sealless mag drive pumps are an ideal replacement for mechanical sealed pumps in corrosive duty applications. Premium features include:

  • Highest efficiency - Up to 70% efficiency lowers cost of ownership by significant savings of electricity. Can save thousands of kWh per year on your electric bill.
  • Best run dry ability - Superior run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime.
  • Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind.
  • Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the DB Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems.
  • High working pressure - Allows high specific gravity fluids to be safely pumped. Protects against unexpected surges in system pressure.
  • Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time
  • Standard NEMA or IEC motors - DB Series mounts to all standard motors.
  • ATEX certified models available.
Supplier's Site

Technical Specifications

  Finish Thompson, Inc.
Product Category Liquid Handling Pumps
Product Number DB5 Model
Product Name Centrifugal Pumps
Pump Type Centrifugal Pump
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 19.400 GPM (73.48 L/min)
Discharge Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Underground Pump Station - Custom Series - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 6000.000 GPM (22727.27 L/min)
HP 1.50 to 300.00 HP
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
Fixed Displacement Hydraulic Vane Pumps - BV Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 101.5 psi (71.38 m of Water)
Liquid Flow 2.112 to 97.680 GPM (8.00 to 370.00 L/min)
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details