Finish Thompson, Inc. TT Series - Drum/Barrel Pump Motor Model: M6X

Description
Medium Viscosity - Medium Flow The TT series pumps are ideal for corrosive chemicals or solvents, flammables, and applications requiring high purity or sanitary construction. Typical uses include detergents, vinegar, motor oils, and semi viscous liquids. Features Sealed Handles mild corrosives, solvents and flammables Tube interchangeable with motors CPVC, stainless steel or USDA sanitary constructions (STTS model) Unique lifting compressor design When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit. ATEX certified models are available in the PFS Series tubes.
Description
Medium Viscosity - Medium Flow The TT series pumps are ideal for corrosive chemicals or solvents, flammables, and applications requiring high purity or sanitary construction. Typical uses include detergents, vinegar, motor oils, and semi viscous liquids. Features Sealed Handles mild corrosives, solvents and flammables Tube interchangeable with motors CPVC, stainless steel or USDA sanitary constructions (STTS model) Unique lifting compressor design When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit. ATEX certified models are available in the PFS Series tubes.

Suppliers

Company
Product
Description
Supplier Links
TT Series - Drum/Barrel Pump - Motor Model: M6X - Finish Thompson, Inc.
Erie, PA, USA
TT Series - Drum/Barrel Pump
Motor Model: M6X
TT Series - Drum/Barrel Pump Motor Model: M6X
Medium Viscosity - Medium Flow The TT series pumps are ideal for corrosive chemicals or solvents, flammables, and applications requiring high purity or sanitary construction. Typical uses include detergents, vinegar, motor oils, and semi viscous liquids. Features Sealed Handles mild corrosives, solvents and flammables Tube interchangeable with motors CPVC, stainless steel or USDA sanitary constructions (STTS model) Unique lifting compressor design When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit. ATEX certified models are available in the PFS Series tubes.

Medium Viscosity - Medium Flow

The TT series pumps are ideal for corrosive chemicals or solvents, flammables, and applications requiring high purity or sanitary construction. Typical uses include detergents, vinegar, motor oils, and semi viscous liquids.

Features

  • Sealed
  • Handles mild corrosives, solvents and flammables
  • Tube interchangeable with motors
  • CPVC, stainless steel or USDA sanitary constructions (STTS model)
  • Unique lifting compressor design

When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a
Static Protection Kit.

ATEX certified models are available in the PFS Series tubes.

Supplier's Site
PF Series - Drum/Barrel Pump - Motor Model: M6X - Finish Thompson, Inc.
Erie, PA, USA
PF Series - Drum/Barrel Pump
Motor Model: M6X
PF Series - Drum/Barrel Pump Motor Model: M6X
Most Versatile - High Flow The PF Series are high performance, sealless drum/barrel pumps designed for container-to-contain er transfer of acids, corrosives, and chemicals. It is excellent for DEF or diesel exhaust fluid transfer (PFM Series). The PFP and PFV are patent pendng. Features Polypropylene, PVDF or 316SS tubes Splashproof, TEFC, Explosion proof or Air motors Unique double suction impeller Variable flow orifice (PFP & PFV only) Pump tubes interchangeable with motor selections Easy disassembly for cleaning Dry run capability When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit. ATEX certified models are available in the PFS Series tubes.

Most Versatile - High Flow

The PF Series are high performance, sealless drum/barrel pumps designed for container-to-container transfer of acids, corrosives, and chemicals. It is excellent for DEF or diesel exhaust fluid transfer (PFM Series). The PFP and PFV are patent pendng.

Features

  • Polypropylene, PVDF or 316SS tubes
  • Splashproof, TEFC, Explosion proof or Air motors
  • Unique double suction impeller
  • Variable flow orifice (PFP & PFV only)
  • Pump tubes interchangeable with motor selections
  • Easy disassembly for cleaning
  • Dry run capability

When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a
Static Protection Kit.

ATEX certified models are available in the PFS Series tubes.

Supplier's Site
TB Series - Drum/Barrel Pump - Motor Model: M6X - Finish Thompson, Inc.
Erie, PA, USA
TB Series - Drum/Barrel Pump
Motor Model: M6X
TB Series - Drum/Barrel Pump Motor Model: M6X
Light to Medium Viscosity - Medium Flow The lightweight TB Series drum (container) pump is suitable for mild corrosives and solvents. Its 1 ½" tube width fits containers with smaller bung openings. Features Sealed Unique lifting compressor design Handles mild corrosives and solvents Pump tubes interchangeable with motor selections Stainless steel construction When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit. ATEX certified models are available in the PFS Series tubes.

Light to Medium Viscosity - Medium Flow

The lightweight TB Series drum (container) pump is suitable for mild corrosives and solvents. Its 1 ½" tube width fits containers with smaller bung openings.

Features

  • Sealed
  • Unique lifting compressor design
  • Handles mild corrosives and solvents
  • Pump tubes interchangeable with motor selections
  • Stainless steel construction

When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a
Static Protection Kit.

ATEX certified models are available in the PFS Series tubes.

Supplier's Site
TM Series - Drum/Barrel Mixer - Motor Model: M6X - Finish Thompson, Inc.
Erie, PA, USA
TM Series - Drum/Barrel Mixer
Motor Model: M6X
TM Series - Drum/Barrel Mixer Motor Model: M6X
Medium Viscosity The TM Series Drum Mixer is a 4-blade, turbine drum mixer ideal for mild corrosives, solvents, or flammables of light to medium viscosity. Features Sealed Turbine mixing and blending Non-aerating, non-vortexing circulation Loosens and suspends bottom sediments Handles corrosive materials Pump tubes interchangeable with motor selections When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit.

Medium Viscosity

The TM Series Drum Mixer is a 4-blade, turbine drum mixer ideal for mild corrosives, solvents, or flammables of light to medium viscosity.

Features

  • Sealed
  • Turbine mixing and blending
  • Non-aerating, non-vortexing circulation
  • Loosens and suspends bottom sediments
  • Handles corrosive materials
  • Pump tubes interchangeable with motor selections

When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a
Static Protection Kit.

Supplier's Site

Technical Specifications

  Finish Thompson, Inc.
Product Category Liquid Handling Pumps
Product Number Motor Model: M6X
Product Name TT Series - Drum/Barrel Pump
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 3000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
ELIKA® Helical Gear Pumps - ELI2A Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 2.772 to 13.886 GPM (10.50 to 52.60 L/min)
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details