Finish Thompson, Inc. TB Series - Drum/Barrel Pump Motor Model: M5

Description
Light to Medium Viscosity - Medium Flow The lightweight TB Series drum (container) pump is suitable for mild corrosives and solvents. Its 1 ½" tube width fits containers with smaller bung openings. Features Sealed Unique lifting compressor design Handles mild corrosives and solvents Pump tubes interchangeable with motor selections Stainless steel construction When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit. ATEX certified models are available in the PFS Series tubes.
Description
Light to Medium Viscosity - Medium Flow The lightweight TB Series drum (container) pump is suitable for mild corrosives and solvents. Its 1 ½" tube width fits containers with smaller bung openings. Features Sealed Unique lifting compressor design Handles mild corrosives and solvents Pump tubes interchangeable with motor selections Stainless steel construction When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit. ATEX certified models are available in the PFS Series tubes.

Suppliers

Company
Product
Description
Supplier Links
TB Series - Drum/Barrel Pump - Motor Model: M5 - Finish Thompson, Inc.
Erie, PA, USA
TB Series - Drum/Barrel Pump
Motor Model: M5
TB Series - Drum/Barrel Pump Motor Model: M5
Light to Medium Viscosity - Medium Flow The lightweight TB Series drum (container) pump is suitable for mild corrosives and solvents. Its 1 ½" tube width fits containers with smaller bung openings. Features Sealed Unique lifting compressor design Handles mild corrosives and solvents Pump tubes interchangeable with motor selections Stainless steel construction When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit. ATEX certified models are available in the PFS Series tubes.

Light to Medium Viscosity - Medium Flow

The lightweight TB Series drum (container) pump is suitable for mild corrosives and solvents. Its 1 ½" tube width fits containers with smaller bung openings.

Features

  • Sealed
  • Unique lifting compressor design
  • Handles mild corrosives and solvents
  • Pump tubes interchangeable with motor selections
  • Stainless steel construction

When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a
Static Protection Kit.

ATEX certified models are available in the PFS Series tubes.

Supplier's Site
PF Series - Drum/Barrel Pump - Motor Model: M5 - Finish Thompson, Inc.
Erie, PA, USA
PF Series - Drum/Barrel Pump
Motor Model: M5
PF Series - Drum/Barrel Pump Motor Model: M5
Most Versatile - High Flow The PF Series are high performance, sealless drum/barrel pumps designed for container-to-contain er transfer of acids, corrosives, and chemicals. It is excellent for DEF or diesel exhaust fluid transfer (PFM Series). The PFP and PFV are patent pendng. Features Polypropylene, PVDF or 316SS tubes Splashproof, TEFC, Explosion proof or Air motors Unique double suction impeller Variable flow orifice (PFP & PFV only) Pump tubes interchangeable with motor selections Easy disassembly for cleaning Dry run capability When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit. ATEX certified models are available in the PFS Series tubes.

Most Versatile - High Flow

The PF Series are high performance, sealless drum/barrel pumps designed for container-to-container transfer of acids, corrosives, and chemicals. It is excellent for DEF or diesel exhaust fluid transfer (PFM Series). The PFP and PFV are patent pendng.

Features

  • Polypropylene, PVDF or 316SS tubes
  • Splashproof, TEFC, Explosion proof or Air motors
  • Unique double suction impeller
  • Variable flow orifice (PFP & PFV only)
  • Pump tubes interchangeable with motor selections
  • Easy disassembly for cleaning
  • Dry run capability

When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a
Static Protection Kit.

ATEX certified models are available in the PFS Series tubes.

Supplier's Site
TBP Series - Drum/Barrel Pump - Motor Model: M5 - Finish Thompson, Inc.
Erie, PA, USA
TBP Series - Drum/Barrel Pump
Motor Model: M5
TBP Series - Drum/Barrel Pump Motor Model: M5
Light to Medium Viscosity - Medium Flow The economical TBP series drum (container) pump handles light to medium viscosity fluids. Constructed of pure materials, it is ideal for use with bleach, nitric acids, hydrochloric acids, sulfuric acids, etc. The 1.66" (42mm) tube diameter is designed to accommodate drums with smaller bung openings. Typical applications include: Municipal water treatment facilities, swimming pool supply houses, water parks, anywhere that bleach is used in drums/barrels or containers. Features Sealed Unique lifting compressor design Handles corrosive liquids Pump tubes interchangeable with motor selections Do not use TBP Series pumps for flammables or combustibles.

Light to Medium Viscosity - Medium Flow

The economical TBP series drum (container) pump handles light to medium viscosity fluids. Constructed of pure materials, it is ideal for use with bleach, nitric acids, hydrochloric acids, sulfuric acids, etc. The 1.66" (42mm) tube diameter is designed to accommodate drums with smaller bung openings. Typical applications include: Municipal water treatment facilities, swimming pool supply houses, water parks, anywhere that bleach is used in drums/barrels or containers.

Features

  • Sealed
  • Unique lifting compressor design
  • Handles corrosive liquids
  • Pump tubes interchangeable with motor selections

Do not use TBP Series pumps for flammables or combustibles.

Supplier's Site

Technical Specifications

  Finish Thompson, Inc.
Product Category Liquid Handling Pumps
Product Number Motor Model: M5
Product Name TB Series - Drum/Barrel Pump
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details