Finish Thompson, Inc. Centrifugal Pumps DB8 Model

Description
FTI's DB Series Magnetic Drive Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. Using powerful neodymium magnetic technology, the DB sealless mag drive pumps are an ideal replacement for mechanical sealed pumps in corrosive duty applications. Premium features include: Highest efficiency - Up to 70% efficiency lowers cost of ownership by significant savings of electricity. Can save thousands of kWh per year on your electric bill. Best run dry ability - Superior run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime. Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind. Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the DB Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems. High working pressure - Allows high specific gravity fluids to be safely pumped. Protects against unexpected surges in system pressure. Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time Standard NEMA or IEC motors - DB Series mounts to all standard motors. ATEX certified models available.
Description
FTI's DB Series Magnetic Drive Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. Using powerful neodymium magnetic technology, the DB sealless mag drive pumps are an ideal replacement for mechanical sealed pumps in corrosive duty applications. Premium features include: Highest efficiency - Up to 70% efficiency lowers cost of ownership by significant savings of electricity. Can save thousands of kWh per year on your electric bill. Best run dry ability - Superior run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime. Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind. Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the DB Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems. High working pressure - Allows high specific gravity fluids to be safely pumped. Protects against unexpected surges in system pressure. Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time Standard NEMA or IEC motors - DB Series mounts to all standard motors. ATEX certified models available.

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Pumps - DB8 Model - Finish Thompson, Inc.
Erie, PA, USA
Centrifugal Pumps
DB8 Model
Centrifugal Pumps DB8 Model
FTI's DB Series Magnetic Drive Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. Using powerful neodymium magnetic technology, the DB sealless mag drive pumps are an ideal replacement for mechanical sealed pumps in corrosive duty applications. Premium features include: Highest efficiency - Up to 70% efficiency lowers cost of ownership by significant savings of electricity. Can save thousands of kWh per year on your electric bill. Best run dry ability - Superior run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime. Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind. Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the DB Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems. High working pressure - Allows high specific gravity fluids to be safely pumped. Protects against unexpected surges in system pressure. Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time Standard NEMA or IEC motors - DB Series mounts to all standard motors. ATEX certified models available.

FTI's DB Series Magnetic Drive Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. Using powerful neodymium magnetic technology, the DB sealless mag drive pumps are an ideal replacement for mechanical sealed pumps in corrosive duty applications. Premium features include:

  • Highest efficiency - Up to 70% efficiency lowers cost of ownership by significant savings of electricity. Can save thousands of kWh per year on your electric bill.
  • Best run dry ability - Superior run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime.
  • Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind.
  • Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the DB Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems.
  • High working pressure - Allows high specific gravity fluids to be safely pumped. Protects against unexpected surges in system pressure.
  • Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time
  • Standard NEMA or IEC motors - DB Series mounts to all standard motors.
  • ATEX certified models available.
Supplier's Site
Centrifugal Pumps - DB8 Model - Finish Thompson, Inc.
Erie, PA, USA
Centrifugal Pumps
DB8 Model
Centrifugal Pumps DB8 Model
FTI's DB Series Magnetic Drive Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. Using powerful neodymium magnetic technology, the DB sealless mag drive pumps are an ideal replacement for mechanical sealed pumps in corrosive duty applications. Premium features include: Highest efficiency - Up to 70% efficiency lowers cost of ownership by significant savings of electricity. Can save thousands of kWh per year on your electric bill. Best run dry ability - Superior run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime. Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind. Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the DB Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems. High working pressure - Allows high specific gravity fluids to be safely pumped. Protects against unexpected surges in system pressure. Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time Standard NEMA or IEC motors - DB Series mounts to all standard motors. ATEX certified models available.

FTI's DB Series Magnetic Drive Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. Using powerful neodymium magnetic technology, the DB sealless mag drive pumps are an ideal replacement for mechanical sealed pumps in corrosive duty applications. Premium features include:

  • Highest efficiency - Up to 70% efficiency lowers cost of ownership by significant savings of electricity. Can save thousands of kWh per year on your electric bill.
  • Best run dry ability - Superior run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime.
  • Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind.
  • Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the DB Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems.
  • High working pressure - Allows high specific gravity fluids to be safely pumped. Protects against unexpected surges in system pressure.
  • Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time
  • Standard NEMA or IEC motors - DB Series mounts to all standard motors.
  • ATEX certified models available.
Supplier's Site
Centrifugal Pumps - DB8 Model - Finish Thompson, Inc.
Erie, PA, USA
Centrifugal Pumps
DB8 Model
Centrifugal Pumps DB8 Model
FTI's DB Series Magnetic Drive Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. Using powerful neodymium magnetic technology, the DB sealless mag drive pumps are an ideal replacement for mechanical sealed pumps in corrosive duty applications. Premium features include: Highest efficiency - Up to 70% efficiency lowers cost of ownership by significant savings of electricity. Can save thousands of kWh per year on your electric bill. Best run dry ability - Superior run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime. Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind. Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the DB Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems. High working pressure - Allows high specific gravity fluids to be safely pumped. Protects against unexpected surges in system pressure. Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time Standard NEMA or IEC motors - DB Series mounts to all standard motors. ATEX certified models available.

FTI's DB Series Magnetic Drive Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. Using powerful neodymium magnetic technology, the DB sealless mag drive pumps are an ideal replacement for mechanical sealed pumps in corrosive duty applications. Premium features include:

  • Highest efficiency - Up to 70% efficiency lowers cost of ownership by significant savings of electricity. Can save thousands of kWh per year on your electric bill.
  • Best run dry ability - Superior run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime.
  • Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind.
  • Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the DB Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems.
  • High working pressure - Allows high specific gravity fluids to be safely pumped. Protects against unexpected surges in system pressure.
  • Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time
  • Standard NEMA or IEC motors - DB Series mounts to all standard motors.
  • ATEX certified models available.
Supplier's Site
Centrifugal Pumps - DB8 Model - Finish Thompson, Inc.
Erie, PA, USA
Centrifugal Pumps
DB8 Model
Centrifugal Pumps DB8 Model
FTI's DB Series Magnetic Drive Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. Using powerful neodymium magnetic technology, the DB sealless mag drive pumps are an ideal replacement for mechanical sealed pumps in corrosive duty applications. Premium features include: Highest efficiency - Up to 70% efficiency lowers cost of ownership by significant savings of electricity. Can save thousands of kWh per year on your electric bill. Best run dry ability - Superior run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime. Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind. Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the DB Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems. High working pressure - Allows high specific gravity fluids to be safely pumped. Protects against unexpected surges in system pressure. Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time Standard NEMA or IEC motors - DB Series mounts to all standard motors. ATEX certified models available.

FTI's DB Series Magnetic Drive Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. Using powerful neodymium magnetic technology, the DB sealless mag drive pumps are an ideal replacement for mechanical sealed pumps in corrosive duty applications. Premium features include:

  • Highest efficiency - Up to 70% efficiency lowers cost of ownership by significant savings of electricity. Can save thousands of kWh per year on your electric bill.
  • Best run dry ability - Superior run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime.
  • Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind.
  • Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the DB Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems.
  • High working pressure - Allows high specific gravity fluids to be safely pumped. Protects against unexpected surges in system pressure.
  • Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time
  • Standard NEMA or IEC motors - DB Series mounts to all standard motors.
  • ATEX certified models available.
Supplier's Site

Technical Specifications

  Finish Thompson, Inc. Finish Thompson, Inc. Finish Thompson, Inc. Finish Thompson, Inc.
Product Category Liquid Handling Pumps Liquid Handling Pumps Liquid Handling Pumps Liquid Handling Pumps
Product Number DB8 Model DB8 Model DB8 Model DB8 Model
Product Name Centrifugal Pumps Centrifugal Pumps Centrifugal Pumps Centrifugal Pumps
Pump Type Centrifugal Pump Centrifugal Pump Centrifugal Pump Centrifugal Pump
Discharge Pressure 80.0 psi (56.25 m of Water) 80.0 psi (56.25 m of Water) 80.0 psi (56.25 m of Water) 80.0 psi (56.25 m of Water)
Liquid Flow 54.000 GPM (204.55 L/min) 48.000 GPM (181.82 L/min) 42.000 GPM (159.09 L/min) 61.000 GPM (231.06 L/min)
Discharge Size 1.000 inch (25.4 mm) 1.000 inch (25.4 mm) 1.000 inch (25.4 mm) 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
High Vacuum Boosters and Systems - HV Series GMb 14.9 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 15.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details