Finish Thompson, Inc. BT Series - Drum/Barrel Pump Motor Model: M16

Description
High Viscosity - High Head The BT series is for high viscosity mild corrosives and flammables. Use for pumping polymers, adhesives, oils, resins, etc. Features Sealed Tube interchangeable with motors Unique lifting compressor design Stainless Steel and PTFE construction When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit.
Description
High Viscosity - High Head The BT series is for high viscosity mild corrosives and flammables. Use for pumping polymers, adhesives, oils, resins, etc. Features Sealed Tube interchangeable with motors Unique lifting compressor design Stainless Steel and PTFE construction When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit.

Suppliers

Company
Product
Description
Supplier Links
BT Series - Drum/Barrel Pump - Motor Model: M16 - Finish Thompson, Inc.
Erie, PA, USA
BT Series - Drum/Barrel Pump
Motor Model: M16
BT Series - Drum/Barrel Pump Motor Model: M16
High Viscosity - High Head The BT series is for high viscosity mild corrosives and flammables. Use for pumping polymers, adhesives, oils, resins, etc. Features Sealed Tube interchangeable with motors Unique lifting compressor design Stainless Steel and PTFE construction When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit.

High Viscosity - High Head

The BT series is for high viscosity mild corrosives and flammables. Use for pumping polymers, adhesives, oils, resins, etc.

Features

  • Sealed
  • Tube interchangeable with motors
  • Unique lifting compressor design
  • Stainless Steel and PTFE construction

When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a
Static Protection Kit.

Supplier's Site

Technical Specifications

  Finish Thompson, Inc.
Product Category Liquid Handling Pumps
Product Number Motor Model: M16
Product Name BT Series - Drum/Barrel Pump
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 13.8 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 15.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details