Finish Thompson, Inc. PF Series - Drum/Barrel Pump Motor Model: M10X

Description
Most Versatile - High Flow The PF Series are high performance, sealless drum/barrel pumps designed for container-to-contain er transfer of acids, corrosives, and chemicals. It is excellent for DEF or diesel exhaust fluid transfer (PFM Series). The PFP and PFV are patent pendng. Features Polypropylene, PVDF or 316SS tubes Splashproof, TEFC, Explosion proof or Air motors Unique double suction impeller Variable flow orifice (PFP & PFV only) Pump tubes interchangeable with motor selections Easy disassembly for cleaning Dry run capability When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit. ATEX certified models are available in the PFS Series tubes.
Description
Most Versatile - High Flow The PF Series are high performance, sealless drum/barrel pumps designed for container-to-contain er transfer of acids, corrosives, and chemicals. It is excellent for DEF or diesel exhaust fluid transfer (PFM Series). The PFP and PFV are patent pendng. Features Polypropylene, PVDF or 316SS tubes Splashproof, TEFC, Explosion proof or Air motors Unique double suction impeller Variable flow orifice (PFP & PFV only) Pump tubes interchangeable with motor selections Easy disassembly for cleaning Dry run capability When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit. ATEX certified models are available in the PFS Series tubes.

Suppliers

Company
Product
Description
Supplier Links
PF Series - Drum/Barrel Pump - Motor Model: M10X - Finish Thompson, Inc.
Erie, PA, USA
PF Series - Drum/Barrel Pump
Motor Model: M10X
PF Series - Drum/Barrel Pump Motor Model: M10X
Most Versatile - High Flow The PF Series are high performance, sealless drum/barrel pumps designed for container-to-contain er transfer of acids, corrosives, and chemicals. It is excellent for DEF or diesel exhaust fluid transfer (PFM Series). The PFP and PFV are patent pendng. Features Polypropylene, PVDF or 316SS tubes Splashproof, TEFC, Explosion proof or Air motors Unique double suction impeller Variable flow orifice (PFP & PFV only) Pump tubes interchangeable with motor selections Easy disassembly for cleaning Dry run capability When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit. ATEX certified models are available in the PFS Series tubes.

Most Versatile - High Flow

The PF Series are high performance, sealless drum/barrel pumps designed for container-to-container transfer of acids, corrosives, and chemicals. It is excellent for DEF or diesel exhaust fluid transfer (PFM Series). The PFP and PFV are patent pendng.

Features

  • Polypropylene, PVDF or 316SS tubes
  • Splashproof, TEFC, Explosion proof or Air motors
  • Unique double suction impeller
  • Variable flow orifice (PFP & PFV only)
  • Pump tubes interchangeable with motor selections
  • Easy disassembly for cleaning
  • Dry run capability

When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a
Static Protection Kit.

ATEX certified models are available in the PFS Series tubes.

Supplier's Site
TBP Series - Drum/Barrel Pump - Motor Model: M10X - Finish Thompson, Inc.
Erie, PA, USA
TBP Series - Drum/Barrel Pump
Motor Model: M10X
TBP Series - Drum/Barrel Pump Motor Model: M10X
Light to Medium Viscosity - Medium Flow The economical TBP series drum (container) pump handles light to medium viscosity fluids. Constructed of pure materials, it is ideal for use with bleach, nitric acids, hydrochloric acids, sulfuric acids, etc. The 1.66" (42mm) tube diameter is designed to accommodate drums with smaller bung openings. Typical applications include: Municipal water treatment facilities, swimming pool supply houses, water parks, anywhere that bleach is used in drums/barrels or containers. Features Sealed Unique lifting compressor design Handles corrosive liquids Pump tubes interchangeable with motor selections Do not use TBP Series pumps for flammables or combustibles.

Light to Medium Viscosity - Medium Flow

The economical TBP series drum (container) pump handles light to medium viscosity fluids. Constructed of pure materials, it is ideal for use with bleach, nitric acids, hydrochloric acids, sulfuric acids, etc. The 1.66" (42mm) tube diameter is designed to accommodate drums with smaller bung openings. Typical applications include: Municipal water treatment facilities, swimming pool supply houses, water parks, anywhere that bleach is used in drums/barrels or containers.

Features

  • Sealed
  • Unique lifting compressor design
  • Handles corrosive liquids
  • Pump tubes interchangeable with motor selections

Do not use TBP Series pumps for flammables or combustibles.

Supplier's Site
TB Series - Drum/Barrel Pump - Motor Model: M10X - Finish Thompson, Inc.
Erie, PA, USA
TB Series - Drum/Barrel Pump
Motor Model: M10X
TB Series - Drum/Barrel Pump Motor Model: M10X
Light to Medium Viscosity - Medium Flow The lightweight TB Series drum (container) pump is suitable for mild corrosives and solvents. Its 1 ½" tube width fits containers with smaller bung openings. Features Sealed Unique lifting compressor design Handles mild corrosives and solvents Pump tubes interchangeable with motor selections Stainless steel construction When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit. ATEX certified models are available in the PFS Series tubes.

Light to Medium Viscosity - Medium Flow

The lightweight TB Series drum (container) pump is suitable for mild corrosives and solvents. Its 1 ½" tube width fits containers with smaller bung openings.

Features

  • Sealed
  • Unique lifting compressor design
  • Handles mild corrosives and solvents
  • Pump tubes interchangeable with motor selections
  • Stainless steel construction

When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a
Static Protection Kit.

ATEX certified models are available in the PFS Series tubes.

Supplier's Site

Technical Specifications

  Finish Thompson, Inc.
Product Category Liquid Handling Pumps
Product Number Motor Model: M10X
Product Name PF Series - Drum/Barrel Pump
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
Gear Pumps - GHP Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2320.6 to 4061.1 psi (1632 to 2855 m of Water)
Power Source NoSourceIncluded
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details