Finish Thompson, Inc. HVDP Series - Drum/Barrel Pump Motor Model: M60

Description
High Viscosity - High Head HVDP Series drum pumps are positive displacement pumps using a progressive cavity design to gently move highly viscous materials up the pump tube in a smooth, non-pulsing flow. The progressive cavity design requires a relatively slow speed to operate properly. A planetary gear set speed reducer enables the HVDP Series pumps to accept 800 watt universal, induction or air motors. Features Progressive cavity design Up to 100,000 cP 316 stainless steel tube and shaft Buna-N, Viton®, or PTFE stator materials Mechanical seal Unique camlock feature easily disengages tube for cleaning HR versions for use with M58H or M59H universal motors LR version for use with air or induction motors (M60-M66)
Description
High Viscosity - High Head HVDP Series drum pumps are positive displacement pumps using a progressive cavity design to gently move highly viscous materials up the pump tube in a smooth, non-pulsing flow. The progressive cavity design requires a relatively slow speed to operate properly. A planetary gear set speed reducer enables the HVDP Series pumps to accept 800 watt universal, induction or air motors. Features Progressive cavity design Up to 100,000 cP 316 stainless steel tube and shaft Buna-N, Viton®, or PTFE stator materials Mechanical seal Unique camlock feature easily disengages tube for cleaning HR versions for use with M58H or M59H universal motors LR version for use with air or induction motors (M60-M66)

Suppliers

Company
Product
Description
Supplier Links
HVDP Series - Drum/Barrel Pump - Motor Model: M60 - Finish Thompson, Inc.
Erie, PA, USA
HVDP Series - Drum/Barrel Pump
Motor Model: M60
HVDP Series - Drum/Barrel Pump Motor Model: M60
High Viscosity - High Head HVDP Series drum pumps are positive displacement pumps using a progressive cavity design to gently move highly viscous materials up the pump tube in a smooth, non-pulsing flow. The progressive cavity design requires a relatively slow speed to operate properly. A planetary gear set speed reducer enables the HVDP Series pumps to accept 800 watt universal, induction or air motors. Features Progressive cavity design Up to 100,000 cP 316 stainless steel tube and shaft Buna-N, Viton®, or PTFE stator materials Mechanical seal Unique camlock feature easily disengages tube for cleaning HR versions for use with M58H or M59H universal motors LR version for use with air or induction motors (M60-M66)

High Viscosity - High Head

HVDP Series drum pumps are positive displacement pumps using a progressive cavity design to gently move highly viscous materials up the pump tube in a smooth, non-pulsing flow. The progressive cavity design requires a relatively slow speed to operate properly. A planetary gear set speed reducer enables the HVDP Series pumps to accept 800 watt universal, induction or air motors.

Features

  • Progressive cavity design
  • Up to 100,000 cP
  • 316 stainless steel tube and shaft
  • Buna-N, Viton®, or PTFE stator materials
  • Mechanical seal
  • Unique camlock feature easily disengages tube for cleaning
  • HR versions for use with M58H or M59H universal motors
  • LR version for use with air or induction motors (M60-M66)
Supplier's Site

Technical Specifications

  Finish Thompson, Inc.
Product Category Liquid Handling Pumps
Product Number Motor Model: M60
Product Name HVDP Series - Drum/Barrel Pump
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
GHA2JL3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.000 inch (50.8 mm)
Media Temperature -60 to 500 F (-51 to 260 C)
View Details
High Vacuum Boosters and Systems - HV Series GMa 12.5 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 5.00 HP
View Details
Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details