XP Power VFT80 Series AC-DC Power Supply VFT80US15

Description
Features: Low Cost Single Outputs from 5 V to 24 V Peak Load Capability High Efficiency <0.5 W No Load Input Power 2” x 4” Package Fits 1U Applications A 'Green XP Power' product
Request a Quote Datasheet
Description
Features: Low Cost Single Outputs from 5 V to 24 V Peak Load Capability High Efficiency <0.5 W No Load Input Power 2” x 4” Package Fits 1U Applications A 'Green XP Power' product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VFT80 Series AC-DC Power Supply - VFT80US15 - XP Power
Sunnyvale, CA, USA
VFT80 Series AC-DC Power Supply
VFT80US15
VFT80 Series AC-DC Power Supply VFT80US15
Features: Low Cost Single Outputs from 5 V to 24 V Peak Load Capability High Efficiency <0.5 W No Load Input Power 2” x 4” Package Fits 1U Applications A 'Green XP Power' product

Features:

  • Low Cost
  • Single Outputs from 5 V to 24 V
  • Peak Load Capability
  • High Efficiency
  • <0.5 W No Load Input Power
  • 2” x 4” Package
  • Fits 1U Applications

A 'Green XP Power' product

Supplier's Site Datasheet
AC DC Converters - 1470-2350-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2350-ND
AC DC Converters 1470-2350-ND
Open Frame AC DC Converters 1 Output 15V 5.53A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 5.53A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Open Frame Power Supply, Fixed, 85 V, 264 V, 80 W, 15 V, 5.53 A Rohs Compliant Xp Power - 78R5351 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Fixed, 85 V, 264 V, 80 W, 15 V, 5.53 A Rohs Compliant Xp Power
78R5351
Ac/dc Open Frame Power Supply, Fixed, 85 V, 264 V, 80 W, 15 V, 5.53 A Rohs Compliant Xp Power 78R5351
AC/DC Open Frame Power Supply, Fixed, 85 V, 264 V, 80 W, 15 V, 5.53 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Fixed, 85 V, 264 V, 80 W, 15 V, 5.53 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VFT80US15 1470-2350-ND 78R5351
Product Name VFT80 Series AC-DC Power Supply AC DC Converters Ac/dc Open Frame Power Supply, Fixed, 85 V, 264 V, 80 W, 15 V, 5.53 A Rohs Compliant Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1226587 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details