XP Power VFT80 Series AC-DC Power Supply VFT80US12

Description
Features: Low Cost Single Outputs from 5 V to 24 V Peak Load Capability High Efficiency <0.5 W No Load Input Power 2” x 4” Package Fits 1U Applications A 'Green XP Power' product
Request a Quote Datasheet
Description
Features: Low Cost Single Outputs from 5 V to 24 V Peak Load Capability High Efficiency <0.5 W No Load Input Power 2” x 4” Package Fits 1U Applications A 'Green XP Power' product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VFT80 Series AC-DC Power Supply - VFT80US12 - XP Power
Sunnyvale, CA, USA
VFT80 Series AC-DC Power Supply
VFT80US12
VFT80 Series AC-DC Power Supply VFT80US12
Features: Low Cost Single Outputs from 5 V to 24 V Peak Load Capability High Efficiency <0.5 W No Load Input Power 2” x 4” Package Fits 1U Applications A 'Green XP Power' product

Features:

  • Low Cost
  • Single Outputs from 5 V to 24 V
  • Peak Load Capability
  • High Efficiency
  • <0.5 W No Load Input Power
  • 2” x 4” Package
  • Fits 1U Applications

A 'Green XP Power' product

Supplier's Site Datasheet
AC DC Converters - 1470-2349-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2349-ND
AC DC Converters 1470-2349-ND
Open Frame AC DC Converters 1 Output 12V 6.67A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 6.67A 85 ~ 264 VAC Input

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category Power Supplies Power Supplies
Product Number VFT80US12 1470-2349-ND
Product Name VFT80 Series AC-DC Power Supply AC DC Converters
Type DC Power Supply AC/DC Converter; 1
Form Factor Open Frame Open Frame
Applications Instrumentation
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data