XP Power VFT80 Series AC-DC Power Supply VFT80US05

Description
Features: Low Cost Single Outputs from 5 V to 24 V Peak Load Capability High Efficiency <0.5 W No Load Input Power 2” x 4” Package Fits 1U Applications A 'Green XP Power' product
Request a Quote Datasheet
Description
Features: Low Cost Single Outputs from 5 V to 24 V Peak Load Capability High Efficiency <0.5 W No Load Input Power 2” x 4” Package Fits 1U Applications A 'Green XP Power' product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VFT80 Series AC-DC Power Supply - VFT80US05 - XP Power
Sunnyvale, CA, USA
VFT80 Series AC-DC Power Supply
VFT80US05
VFT80 Series AC-DC Power Supply VFT80US05
Features: Low Cost Single Outputs from 5 V to 24 V Peak Load Capability High Efficiency <0.5 W No Load Input Power 2” x 4” Package Fits 1U Applications A 'Green XP Power' product

Features:

  • Low Cost
  • Single Outputs from 5 V to 24 V
  • Peak Load Capability
  • High Efficiency
  • <0.5 W No Load Input Power
  • 2” x 4” Package
  • Fits 1U Applications

A 'Green XP Power' product

Supplier's Site Datasheet
AC DC Converters - 1470-2348-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2348-ND
AC DC Converters 1470-2348-ND
Open Frame AC DC Converters 1 Output 5V 12A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 5V 12A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 80W, 12A, 5V; Power Supply Approvals Xp Power - 67R9659 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 80W, 12A, 5V; Power Supply Approvals Xp Power
67R9659
Ac-Dc Converter, Pcb Mount, 1 O/p, 80W, 12A, 5V; Power Supply Approvals Xp Power 67R9659
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 80W, 12A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):60W @ 10CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 264V AC; Width:50.8mmRoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 80W, 12A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):60W @ 10CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 264V AC; Width:50.8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VFT80US05 1470-2348-ND 67R9659
Product Name VFT80 Series AC-DC Power Supply AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 80W, 12A, 5V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame Open Frame
Applications Instrumentation
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers