XP Power VES90 Series AC-DC Adapter WES90PS48

Description
Energy Efficiency Level VI
Description
Energy Efficiency Level VI
Datasheet
Datasheet Summary
Powered by GS/AI

The VES90PS48 is a 90-watt AC-DC adapter from the VES90 Series by XP Power, designed for high efficiency and reliability. It provides a single output voltage of 48 VDC with a maximum output current of 1.875 A. The adapter operates within an input voltage range of 90 to 264 VAC and is compliant with Energy Efficiency Level VI and European CoC Tier 2 standards. This model features a low standby power consumption of less than 0.15 W and operates effectively in temperatures ranging from 0 °C to 60 °C. It has a total regulation of ±5% and does not require a minimum load. The adapter includes protections against overload, overvoltage, and short circuits, ensuring safe operation. With a compact design measuring 5.47 x 2.28 x 1.22 inches and a weight of approximately 0.82 lbs, it is suitable for applications requiring a reliable power supply in a small form factor. The VES90PS48 is also certified with China Compulsory Certification (CCC) and meets various safety standards, making it a viable option for engineers seeking a dependable AC-DC power solution.

Datasheet Summary
Powered by GS/AI

The VES90PS48 is a 90-watt AC-DC adapter from the VES90 Series by XP Power, designed for high efficiency and reliability. It provides a single output voltage of 48 VDC with a maximum output current of 1.875 A. The adapter operates within an input voltage range of 90 to 264 VAC and is compliant with Energy Efficiency Level VI and European CoC Tier 2 standards. This model features a low standby power consumption of less than 0.15 W and operates effectively in temperatures ranging from 0 °C to 60 °C. It has a total regulation of ±5% and does not require a minimum load. The adapter includes protections against overload, overvoltage, and short circuits, ensuring safe operation. With a compact design measuring 5.47 x 2.28 x 1.22 inches and a weight of approximately 0.82 lbs, it is suitable for applications requiring a reliable power supply in a small form factor. The VES90PS48 is also certified with China Compulsory Certification (CCC) and meets various safety standards, making it a viable option for engineers seeking a dependable AC-DC power solution.

Suppliers

Company
Product
Description
Supplier Links
VES90 Series AC-DC Adapter - WES90PS48 - XP Power
Sunnyvale, CA, USA
VES90 Series AC-DC Adapter
WES90PS48
VES90 Series AC-DC Adapter WES90PS48
Energy Efficiency Level VI

Energy Efficiency Level VI

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number WES90PS48
Product Name VES90 Series AC-DC Adapter
Type AC / DC Adapter
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 48.0 volts
DC Output Current 1.88 amps
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP16 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Power Supply - 12220693 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details