XP Power VFT80 Series AC-DC Power Supply VFT80US24

Description
Features: Low Cost Single Outputs from 5 V to 24 V Peak Load Capability High Efficiency <0.5 W No Load Input Power 2” x 4” Package Fits 1U Applications A 'Green XP Power' product
Request a Quote Datasheet
Description
Features: Low Cost Single Outputs from 5 V to 24 V Peak Load Capability High Efficiency <0.5 W No Load Input Power 2” x 4” Package Fits 1U Applications A 'Green XP Power' product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VFT80 Series AC-DC Power Supply - VFT80US24 - XP Power
Sunnyvale, CA, USA
VFT80 Series AC-DC Power Supply
VFT80US24
VFT80 Series AC-DC Power Supply VFT80US24
Features: Low Cost Single Outputs from 5 V to 24 V Peak Load Capability High Efficiency <0.5 W No Load Input Power 2” x 4” Package Fits 1U Applications A 'Green XP Power' product

Features:

  • Low Cost
  • Single Outputs from 5 V to 24 V
  • Peak Load Capability
  • High Efficiency
  • <0.5 W No Load Input Power
  • 2” x 4” Package
  • Fits 1U Applications

A 'Green XP Power' product

Supplier's Site Datasheet
AC DC Converters - 1470-2351-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2351-ND
AC DC Converters 1470-2351-ND
Open Frame AC DC Converters 1 Output 24V 3.33A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 3.33A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 80W, 3.33A, 24V; Power Supply Approvals Xp Power - 67R9663 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 80W, 3.33A, 24V; Power Supply Approvals Xp Power
67R9663
Ac-Dc Converter, Pcb Mount, 1 O/p, 80W, 3.33A, 24V; Power Supply Approvals Xp Power 67R9663
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 80W, 3.33A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):80W @ 10CFM; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 80W, 3.33A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):80W @ 10CFM; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VFT80US24 1470-2351-ND 67R9663
Product Name VFT80 Series AC-DC Power Supply AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 80W, 3.33A, 24V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame Open Frame
Applications Instrumentation
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 1176604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details