Sealevel Systems, Inc. 100-240VAC to 5VDC @ 4A, Desktop Power Supply (Choose Power Cord) TR129

Description
When paired with the HUB7i optically isolated 7-port USB hub, the TR129 is a medical grade power supply providing 4000 VAC isolation to the host computer. This protects the computer from voltage spikes, power surges, and ground loops that are commonly found in industrial environments, and offers the highest level of protection in the industry. The TR129 is a switching power supply with a universal input from 100-240VAC and a rated output of 5VDC at 4 amps, supplying a full 20 watts of power to connected devices via the 2.1mm barrel plug. An integrated cable strain relief prevents damage to the 72 output cord. Choose the appropriate country-specific IEC power cord.
Description
When paired with the HUB7i optically isolated 7-port USB hub, the TR129 is a medical grade power supply providing 4000 VAC isolation to the host computer. This protects the computer from voltage spikes, power surges, and ground loops that are commonly found in industrial environments, and offers the highest level of protection in the industry. The TR129 is a switching power supply with a universal input from 100-240VAC and a rated output of 5VDC at 4 amps, supplying a full 20 watts of power to connected devices via the 2.1mm barrel plug. An integrated cable strain relief prevents damage to the 72 output cord. Choose the appropriate country-specific IEC power cord.

Suppliers

Company
Product
Description
Supplier Links
100-240VAC to 5VDC @ 4A, Desktop Power Supply (Choose Power Cord) - TR129 - Sealevel Systems, Inc.
Liberty, SC, USA
100-240VAC to 5VDC @ 4A, Desktop Power Supply (Choose Power Cord)
TR129
100-240VAC to 5VDC @ 4A, Desktop Power Supply (Choose Power Cord) TR129
When paired with the HUB7i optically isolated 7-port USB hub, the TR129 is a medical grade power supply providing 4000 VAC isolation to the host computer. This protects the computer from voltage spikes, power surges, and ground loops that are commonly found in industrial environments, and offers the highest level of protection in the industry. The TR129 is a switching power supply with a universal input from 100-240VAC and a rated output of 5VDC at 4 amps, supplying a full 20 watts of power to connected devices via the 2.1mm barrel plug. An integrated cable strain relief prevents damage to the 72 output cord. Choose the appropriate country-specific IEC power cord.

When paired with the HUB7i optically isolated 7-port USB hub, the TR129 is a medical grade power supply providing 4000 VAC isolation to the host computer. This protects the computer from voltage spikes, power surges, and ground loops that are commonly found in industrial environments, and offers the highest level of protection in the industry.

The TR129 is a switching power supply with a universal input from 100-240VAC and a rated output of 5VDC at 4 amps, supplying a full 20 watts of power to connected devices via the 2.1mm barrel plug. An integrated cable strain relief prevents damage to the 72 output cord.

Choose the appropriate country-specific IEC power cord.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Power Supplies
Product Number TR129
Product Name 100-240VAC to 5VDC @ 4A, Desktop Power Supply (Choose Power Cord)
Form Factor Desktop / Free Standing
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCS55-55 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 3000 watts
View Details