Sealevel Systems, Inc. 100-240 VAC to 5 VDC @ 4 A, Desktop Power Supply w/ Tinned Leads (Choose Power Cord) TR151

Description
Perfect for powering SeaConnect 370C and 370W IoT edge modules, the TR151 is a desktop power supply rated for universal 100-240 VAC input and 5 VDC output at 4 amps (20 watts). The TR151 conforms to DoE requirements for Level VI Energy Efficiency, features over voltage, short circuit and over current protection, and operates over a 0 to +40C temperature range. The DC output wire is approximately 6 feet in length; the positive lead is marked with red shrink tubing and both leads are stripped and tinned. Refer to the appropriate product manual for information useful in calculating the proper power supply requirements for your device(s). Choose a country-specific IEC power cord.
Description
Perfect for powering SeaConnect 370C and 370W IoT edge modules, the TR151 is a desktop power supply rated for universal 100-240 VAC input and 5 VDC output at 4 amps (20 watts). The TR151 conforms to DoE requirements for Level VI Energy Efficiency, features over voltage, short circuit and over current protection, and operates over a 0 to +40C temperature range. The DC output wire is approximately 6 feet in length; the positive lead is marked with red shrink tubing and both leads are stripped and tinned. Refer to the appropriate product manual for information useful in calculating the proper power supply requirements for your device(s). Choose a country-specific IEC power cord.

Suppliers

Company
Product
Description
Supplier Links
100-240 VAC to 5 VDC @ 4 A, Desktop Power Supply w/ Tinned Leads (Choose Power Cord) - TR151 - Sealevel Systems, Inc.
Liberty, SC, USA
100-240 VAC to 5 VDC @ 4 A, Desktop Power Supply w/ Tinned Leads (Choose Power Cord)
TR151
100-240 VAC to 5 VDC @ 4 A, Desktop Power Supply w/ Tinned Leads (Choose Power Cord) TR151
Perfect for powering SeaConnect 370C and 370W IoT edge modules, the TR151 is a desktop power supply rated for universal 100-240 VAC input and 5 VDC output at 4 amps (20 watts). The TR151 conforms to DoE requirements for Level VI Energy Efficiency, features over voltage, short circuit and over current protection, and operates over a 0 to +40C temperature range. The DC output wire is approximately 6 feet in length; the positive lead is marked with red shrink tubing and both leads are stripped and tinned. Refer to the appropriate product manual for information useful in calculating the proper power supply requirements for your device(s). Choose a country-specific IEC power cord.

Perfect for powering SeaConnect 370C and 370W IoT edge modules, the TR151 is a desktop power supply rated for universal 100-240 VAC input and 5 VDC output at 4 amps (20 watts). The TR151 conforms to DoE requirements for Level VI Energy Efficiency, features over voltage, short circuit and over current protection, and operates over a 0 to +40C temperature range. The DC output wire is approximately 6 feet in length; the positive lead is marked with red shrink tubing and both leads are stripped and tinned.

Refer to the appropriate product manual for information useful in calculating the proper power supply requirements for your device(s).

Choose a country-specific IEC power cord.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Power Supplies
Product Number TR151
Product Name 100-240 VAC to 5 VDC @ 4 A, Desktop Power Supply w/ Tinned Leads (Choose Power Cord)
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 12 V, 1 A Rohs Compliant Finder - 89W0455 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR20-25B2 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details