Sealevel Systems, Inc. 120VAC to 12VDC @ 1A, Wall Mount Power Supply w/ Locking Connector TR125

Description
The TR125 is a wall mount (wall wart style) power supply rated for 120 VAC input with 12 VDC output at 1.0 amp. The power supply provides 12 watts of power to peripheral devices via the 2.5 mm barrel plug. The locking barrel connector prevents accidental cable disconnection and unintended power interruption. The TR125 is a replacement for the power supply that ships with the 4161, 4162, and 4163 Ethernet serial servers.
Description
The TR125 is a wall mount (wall wart style) power supply rated for 120 VAC input with 12 VDC output at 1.0 amp. The power supply provides 12 watts of power to peripheral devices via the 2.5 mm barrel plug. The locking barrel connector prevents accidental cable disconnection and unintended power interruption. The TR125 is a replacement for the power supply that ships with the 4161, 4162, and 4163 Ethernet serial servers.

Suppliers

Company
Product
Description
Supplier Links
120VAC to 12VDC @ 1A, Wall Mount Power Supply w/ Locking Connector - TR125 - Sealevel Systems, Inc.
Liberty, SC, USA
120VAC to 12VDC @ 1A, Wall Mount Power Supply w/ Locking Connector
TR125
120VAC to 12VDC @ 1A, Wall Mount Power Supply w/ Locking Connector TR125
The TR125 is a wall mount (wall wart style) power supply rated for 120 VAC input with 12 VDC output at 1.0 amp. The power supply provides 12 watts of power to peripheral devices via the 2.5 mm barrel plug. The locking barrel connector prevents accidental cable disconnection and unintended power interruption. The TR125 is a replacement for the power supply that ships with the 4161, 4162, and 4163 Ethernet serial servers.

The TR125 is a wall mount (wall wart style) power supply rated for 120 VAC input with 12 VDC output at 1.0 amp. The power supply provides 12 watts of power to peripheral devices via the 2.5 mm barrel plug. The locking barrel connector prevents accidental cable disconnection and unintended power interruption.

The TR125 is a replacement for the power supply that ships with the 4161, 4162, and 4163 Ethernet serial servers.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Power Supplies
Product Number TR125
Product Name 120VAC to 12VDC @ 1A, Wall Mount Power Supply w/ Locking Connector
Form Factor Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 402L-30KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details