Sealevel Systems, Inc. 100-240 VAC to 24 VDC @ 2.7 A, Desktop Power Supply w/ Tinned Leads (Choose Power Cord) TR152

Description
Perfect for powering a Relio R1 industrial computer or a stack of SeaI/O modules, the TR152 is a desktop power supply rated for universal 100-240 VAC input and 24 VDC output at 2.7 amps (65 watts). The TR152 conforms to DoE requirements for Level VI Energy Efficiency, features over voltage, short circuit and over current protection, and operates over a 0 to +40C temperature range. The DC output wire is approximately 6 feet in length; the positive lead is marked with red shrink tubing and both leads are stripped and tinned. Refer to the appropriate product manual for information useful in calculating the proper power supply requirements for your device(s). Choose a country-specific IEC power cord.
Description
Perfect for powering a Relio R1 industrial computer or a stack of SeaI/O modules, the TR152 is a desktop power supply rated for universal 100-240 VAC input and 24 VDC output at 2.7 amps (65 watts). The TR152 conforms to DoE requirements for Level VI Energy Efficiency, features over voltage, short circuit and over current protection, and operates over a 0 to +40C temperature range. The DC output wire is approximately 6 feet in length; the positive lead is marked with red shrink tubing and both leads are stripped and tinned. Refer to the appropriate product manual for information useful in calculating the proper power supply requirements for your device(s). Choose a country-specific IEC power cord.

Suppliers

Company
Product
Description
Supplier Links
100-240 VAC to 24 VDC @ 2.7 A, Desktop Power Supply w/ Tinned Leads (Choose Power Cord) - TR152 - Sealevel Systems, Inc.
Liberty, SC, USA
100-240 VAC to 24 VDC @ 2.7 A, Desktop Power Supply w/ Tinned Leads (Choose Power Cord)
TR152
100-240 VAC to 24 VDC @ 2.7 A, Desktop Power Supply w/ Tinned Leads (Choose Power Cord) TR152
Perfect for powering a Relio R1 industrial computer or a stack of SeaI/O modules, the TR152 is a desktop power supply rated for universal 100-240 VAC input and 24 VDC output at 2.7 amps (65 watts). The TR152 conforms to DoE requirements for Level VI Energy Efficiency, features over voltage, short circuit and over current protection, and operates over a 0 to +40C temperature range. The DC output wire is approximately 6 feet in length; the positive lead is marked with red shrink tubing and both leads are stripped and tinned. Refer to the appropriate product manual for information useful in calculating the proper power supply requirements for your device(s). Choose a country-specific IEC power cord.

Perfect for powering a Relio R1 industrial computer or a stack of SeaI/O modules, the TR152 is a desktop power supply rated for universal 100-240 VAC input and 24 VDC output at 2.7 amps (65 watts). The TR152 conforms to DoE requirements for Level VI Energy Efficiency, features over voltage, short circuit and over current protection, and operates over a 0 to +40C temperature range. The DC output wire is approximately 6 feet in length; the positive lead is marked with red shrink tubing and both leads are stripped and tinned.

Refer to the appropriate product manual for information useful in calculating the proper power supply requirements for your device(s).

Choose a country-specific IEC power cord.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Power Supplies
Product Number TR152
Product Name 100-240 VAC to 24 VDC @ 2.7 A, Desktop Power Supply w/ Tinned Leads (Choose Power Cord)
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - AT8000B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
View Details