Sealevel Systems, Inc. 120VAC to 12VDC @ 500mA, Wall Mount Power Supply – (United States) TR104

Description
The TR104 is a wall wart style power supply that accepts 120VAC and outputs 12VDC at 500mA and is ideal for powering DIN rail mount interface converters (1104 & 1105) and other 12V devices with screw terminals. The TR104 is a replacement for the power supply that ships with the 4103.
Description
The TR104 is a wall wart style power supply that accepts 120VAC and outputs 12VDC at 500mA and is ideal for powering DIN rail mount interface converters (1104 & 1105) and other 12V devices with screw terminals. The TR104 is a replacement for the power supply that ships with the 4103.

Suppliers

Company
Product
Description
Supplier Links
120VAC to 12VDC @ 500mA, Wall Mount Power Supply – (United States) - TR104 - Sealevel Systems, Inc.
Liberty, SC, USA
120VAC to 12VDC @ 500mA, Wall Mount Power Supply – (United States)
TR104
120VAC to 12VDC @ 500mA, Wall Mount Power Supply – (United States) TR104
The TR104 is a wall wart style power supply that accepts 120VAC and outputs 12VDC at 500mA and is ideal for powering DIN rail mount interface converters (1104 & 1105) and other 12V devices with screw terminals. The TR104 is a replacement for the power supply that ships with the 4103.

The TR104 is a wall wart style power supply that accepts 120VAC and outputs 12VDC at 500mA and is ideal for powering DIN rail mount interface converters (1104 & 1105) and other 12V devices with screw terminals.

The TR104 is a replacement for the power supply that ships with the 4103.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Power Supplies
Product Number TR104
Product Name 120VAC to 12VDC @ 500mA, Wall Mount Power Supply – (United States)
Form Factor Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - 20V MOD. MASTER - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 200 watts
View Details