Sealevel Systems, Inc. 90-265VAC to 12VDC/5VDC Power Supply PS105

Description
The PS105 power supply provides 165W of power, ideal for powering SeaPAC touchscreen HMI computers, Relio R1000 solid-state industrial computers, or a stack of SeaI/O data acquisition modules. The PS105 includes a US power cord and the universal AC input accepts 90V to 265V AC allowing you to plug the power supply into almost any AC outlet without worrying about input voltages. Additionally, there are no jumpers or dip switches to configure. Designed for compact and embedded computing solutions, the PS105 provides four DC outputs via two removable screw terminals. Three outputs supply 12VDC @ 120W and the fourth output supplies 5VDC @ 60W. The PS105 operates over a wide industrial temperature range of 0 – 50C and an integrated fan provides efficient airflow to keep the unit cool and enhance performance while the thermal fan speed control keeps noise to a minimum. To prevent damage to the power supply and connected devices, the PS105 provides over voltage, short circuit, and over current protection. Two green status LEDs confirm the power supply is producing 5VDC and 12VDC on the outputs. Safety approvals include UL, CSA, TUV, and CE.
Description
The PS105 power supply provides 165W of power, ideal for powering SeaPAC touchscreen HMI computers, Relio R1000 solid-state industrial computers, or a stack of SeaI/O data acquisition modules. The PS105 includes a US power cord and the universal AC input accepts 90V to 265V AC allowing you to plug the power supply into almost any AC outlet without worrying about input voltages. Additionally, there are no jumpers or dip switches to configure. Designed for compact and embedded computing solutions, the PS105 provides four DC outputs via two removable screw terminals. Three outputs supply 12VDC @ 120W and the fourth output supplies 5VDC @ 60W. The PS105 operates over a wide industrial temperature range of 0 – 50C and an integrated fan provides efficient airflow to keep the unit cool and enhance performance while the thermal fan speed control keeps noise to a minimum. To prevent damage to the power supply and connected devices, the PS105 provides over voltage, short circuit, and over current protection. Two green status LEDs confirm the power supply is producing 5VDC and 12VDC on the outputs. Safety approvals include UL, CSA, TUV, and CE.

Suppliers

Company
Product
Description
Supplier Links
90-265VAC to 12VDC/5VDC Power Supply - PS105 - Sealevel Systems, Inc.
Liberty, SC, USA
90-265VAC to 12VDC/5VDC Power Supply
PS105
90-265VAC to 12VDC/5VDC Power Supply PS105
The PS105 power supply provides 165W of power, ideal for powering SeaPAC touchscreen HMI computers, Relio R1000 solid-state industrial computers, or a stack of SeaI/O data acquisition modules. The PS105 includes a US power cord and the universal AC input accepts 90V to 265V AC allowing you to plug the power supply into almost any AC outlet without worrying about input voltages. Additionally, there are no jumpers or dip switches to configure. Designed for compact and embedded computing solutions, the PS105 provides four DC outputs via two removable screw terminals. Three outputs supply 12VDC @ 120W and the fourth output supplies 5VDC @ 60W. The PS105 operates over a wide industrial temperature range of 0 – 50C and an integrated fan provides efficient airflow to keep the unit cool and enhance performance while the thermal fan speed control keeps noise to a minimum. To prevent damage to the power supply and connected devices, the PS105 provides over voltage, short circuit, and over current protection. Two green status LEDs confirm the power supply is producing 5VDC and 12VDC on the outputs. Safety approvals include UL, CSA, TUV, and CE.

The PS105 power supply provides 165W of power, ideal for powering SeaPAC touchscreen HMI computers, Relio R1000 solid-state industrial computers, or a stack of SeaI/O data acquisition modules.

The PS105 includes a US power cord and the universal AC input accepts 90V to 265V AC allowing you to plug the power supply into almost any AC outlet without worrying about input voltages. Additionally, there are no jumpers or dip switches to configure. Designed for compact and embedded computing solutions, the PS105 provides four DC outputs via two removable screw terminals. Three outputs supply 12VDC @ 120W and the fourth output supplies 5VDC @ 60W.

The PS105 operates over a wide industrial temperature range of 0 – 50C and an integrated fan provides efficient airflow to keep the unit cool and enhance performance while the thermal fan speed control keeps noise to a minimum. To prevent damage to the power supply and connected devices, the PS105 provides over voltage, short circuit, and over current protection. Two green status LEDs confirm the power supply is producing 5VDC and 12VDC on the outputs. Safety approvals include UL, CSA, TUV, and CE.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Power Supplies
Product Number PS105
Product Name 90-265VAC to 12VDC/5VDC Power Supply
Form Factor Desktop / Free Standing
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-2 Open Power Supply - PS-24-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR60-45B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 2400 watts
View Details