Advanced Energy Industries, Inc. Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Advanced Energy's Pinnacle DC generators enable quality thin films and maximum process efficiency. Buy only what you need: Power options from 6 to 20 kW Produce the best films possible... | |
| Ideal for specification in OEM equipment and laboratory and development work. Maximum Output Voltage/Power: 7 kV /115 W output at 24 VDC input Ripple: Down to 10 ppm (0.02 Vpp)... | |
| In both process and bias applications, the Advanced Energy (AE) Pinnacle ® Diamond DC power supply provides the highest efficiency and power factor available, resulting in the lowest operating and... | |
| OLH10K series single-output, high voltage power supplies meet the requirements of electron beam, ion beam, and X-ray systems, and ion and chemical vapor deposition, electrostatic precipitation, and other 24 x... | |
| Paramount Plus offers progressive technology and customizable features that include premier pulsing control. Precise RF and pulse control Fast response to plasma changes Built-in diagnostic tools Get the broadest feature... | |
| Paramount RF power generators combine frequency tuning, pulsing, and complete digital control. Full digital control for dynamic response to plasma changes Customizable frequency from 400 kHz to 60 MHz and... | |
| Pinnacle Plus+ generators deliver DC power in a pulsing configuration enabling reactive sputtering of extremely uniform, high-quality dielectric films. Charge clearing during the reverse pulse prevents arcs from developing Adjustable... | |
| Robust, compact DC generator designed exclusively for low power applications where precision and process repeatability are critical. Enables superior film quality with less than 6 mJ/kW delivered arc energy Run-to-run... | |
| The MPM series offers a unique range of low-cost, general-purpose high voltage DC-to-DC converters. Maximum Output Voltage/Power: 3 kV DC/1.5 W Type: Single output Ripple: < 5000 ppm Control Interface:... | |
| The MSP series is a range of multi-purpose, low ripple, unipolar, precision mass spectrometry power supplies, ideal for use in sample ionization, mass filter, and ion detector applications. Max Output... | |
| The MSRF series features high stability, low ripple, and excellent repeatability. Max Output Voltage/Power: ±10 kV/1.25 to 3 W, depending on model Polarity Reversal Speed: 20 ms (5 kV unit)... | |
| The MSRZ series of mass spectrometer power supplies offers reliable performance in short circuit or arc conditions. Max Output Power/Voltage: 3.2 W/±10 kV Ripple: < 15 ppm (10 kV unit)... | |
| The MV2000 series offers output voltages ranging from 20 to 300 V with a maximum output power of 2 kW in a compact 1U 19-inch rack-mountable chassis. Max Output Voltage/Power:... | |
| The MV3000 series features a wide output range for OEM and industrial applications, such as electron beam, ion beam, chemical purification systems, magnet drivers, and other 24 x 7 production... | |
| The OL1K Series offers a range of 1 kW single-output, high voltage power supplies. Efficiently meet the demanding requirements found in ion implantation, X-ray equipment, and electron and ion beam... | |
| The OL400W series offers a range of compact, 400 W single-output high voltage power supplies. Meet the exacting requirements in ion beam systems, X-ray equipment, and ion and chemical vapor... | |
| The OL600W series includes compact, 600 W single-output, high voltage power supplies. Easily meet the requirements of ion beam systems, X-ray equipment, and ion and chemical vapor deposition. Max Output... | |
| The OLS10K series of single-output high voltage power supplies meet the 24 x 7 requirements of electron beam, ion beam, X-ray systems, ion and chemical vapor deposition, and electrostatic precipitation. | |
| The OLS10KD enhanced performance, single-output high voltage power supplies offer robust, reliable performance in applications requiring 1 kV to 80 kV of power. Max Output Voltage/Power: 80 kV (combined range)/10... | |
| The PEII series of power supplies are the trusted standard for dual-magnetron sputtering, as an effective vacuum cleaning tool, and in multiple PECVD applications. Reliable water-cooled design Delivers tight output... |
| << Prev | Next >> |