Advanced Energy Industries, Inc. AC-to-HVDC 1 kW Power Supply OL1K

Description
The OL1K Series offers a range of 1 kW single-output, high voltage power supplies. Efficiently meet the demanding requirements found in ion implantation, X-ray equipment, and electron and ion beam systems. Max Output Voltage/Power: 60 kV/1 kW Ripple: < 1000 ppm (0.06 Vpp) Control Interface: Analog or digital Temperature Coefficient: < 200ppm/°C Advanced Energy’s OL1K Series features power switching IGBTs to ensure efficient, reliable operation over the full operating range — even in challenging electrical environments. The OL1K series is fitted with an analog remote-control interface as standard, but units are also available with digital control interfaces. Benefits Enable significant rack-space savings via compact construction Reduce maintenance and safety risks with innovative self-protection arcing system Solve for 24 x 7 production processes where high reliability and performance are paramount Reduce cost with flexible output options; select only required high voltage capabilities Features High power density — 60 kV, 1 kW in 2U format Unique Arc Count and Extinguish (ACE) system for managing load arcing Efficient and reliable operation Choice of 9 different models or customer-defined derivatives upon request CE marked for EU LV Directive 73/23/EEC
Datasheet
Description
The OL1K Series offers a range of 1 kW single-output, high voltage power supplies. Efficiently meet the demanding requirements found in ion implantation, X-ray equipment, and electron and ion beam systems. Max Output Voltage/Power: 60 kV/1 kW Ripple: < 1000 ppm (0.06 Vpp) Control Interface: Analog or digital Temperature Coefficient: < 200ppm/°C Advanced Energy’s OL1K Series features power switching IGBTs to ensure efficient, reliable operation over the full operating range — even in challenging electrical environments. The OL1K series is fitted with an analog remote-control interface as standard, but units are also available with digital control interfaces. Benefits Enable significant rack-space savings via compact construction Reduce maintenance and safety risks with innovative self-protection arcing system Solve for 24 x 7 production processes where high reliability and performance are paramount Reduce cost with flexible output options; select only required high voltage capabilities Features High power density — 60 kV, 1 kW in 2U format Unique Arc Count and Extinguish (ACE) system for managing load arcing Efficient and reliable operation Choice of 9 different models or customer-defined derivatives upon request CE marked for EU LV Directive 73/23/EEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-to-HVDC 1 kW Power Supply - OL1K - Advanced Energy Industries, Inc.
Fort Collins, CO, USA
AC-to-HVDC 1 kW Power Supply
OL1K
AC-to-HVDC 1 kW Power Supply OL1K
The OL1K Series offers a range of 1 kW single-output, high voltage power supplies. Efficiently meet the demanding requirements found in ion implantation, X-ray equipment, and electron and ion beam systems. Max Output Voltage/Power: 60 kV/1 kW Ripple: < 1000 ppm (0.06 Vpp) Control Interface: Analog or digital Temperature Coefficient: < 200ppm/°C Advanced Energy’s OL1K Series features power switching IGBTs to ensure efficient, reliable operation over the full operating range — even in challenging electrical environments. The OL1K series is fitted with an analog remote-control interface as standard, but units are also available with digital control interfaces. Benefits Enable significant rack-space savings via compact construction Reduce maintenance and safety risks with innovative self-protection arcing system Solve for 24 x 7 production processes where high reliability and performance are paramount Reduce cost with flexible output options; select only required high voltage capabilities Features High power density — 60 kV, 1 kW in 2U format Unique Arc Count and Extinguish (ACE) system for managing load arcing Efficient and reliable operation Choice of 9 different models or customer-defined derivatives upon request CE marked for EU LV Directive 73/23/EEC

The OL1K Series offers a range of 1 kW single-output, high voltage power supplies. Efficiently meet the demanding requirements found in ion implantation, X-ray equipment, and electron and ion beam systems.

  • Max Output Voltage/Power: 60 kV/1 kW
  • Ripple: < 1000 ppm (0.06 Vpp)
  • Control Interface: Analog or digital
  • Temperature Coefficient: < 200ppm/°C

Advanced Energy’s OL1K Series features power switching IGBTs to ensure efficient, reliable operation over the full operating range — even in challenging electrical environments. The OL1K series is fitted with an analog remote-control interface as standard, but units are also available with digital control interfaces.

Benefits

  • Enable significant rack-space savings via compact construction
  • Reduce maintenance and safety risks with innovative self-protection arcing system
  • Solve for 24 x 7 production processes where high reliability and performance are paramount
  • Reduce cost with flexible output options; select only required high voltage capabilities

Features

  • High power density — 60 kV, 1 kW in 2U format
  • Unique Arc Count and Extinguish (ACE) system for managing load arcing
  • Efficient and reliable operation
  • Choice of 9 different models or customer-defined derivatives upon request
  • CE marked for EU LV Directive 73/23/EEC
Supplier's Site Datasheet

Technical Specifications

  Advanced Energy Industries, Inc.
Product Category Power Supplies
Product Number OL1K
Product Name AC-to-HVDC 1 kW Power Supply
Type DC Power Supply; High Voltage
Form Factor Rack Mount
Applications Instrumentation
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Programmable Power / 2U Programmable DC Power - ea-ps-10360-15-2u-27695 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 15 amps
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details