Advanced Energy Industries, Inc. Precision Scientific Power Supply Module PSM10

Description
Ideal for specification in OEM equipment and laboratory and development work. Maximum Output Voltage/Power: 7 kV /115 W output at 24 VDC input Ripple: Down to 10 ppm (0.02 Vpp) Control Interface: Analog Temperature Coefficient: < 50 ppm The PSM10 series features versatile high voltage component modules. The units are ideal for specification in OEM equipment and laboratory and development work. Powered from 24 VDC, these units allow full-range control and voltage and current monitoring via 0-10 V analog signals. Positive or negative polarity models are available. Benefits Use in a wide variety of applications thanks to high reliability and versatility Save valuable space with compact design Help protect against flashover and continuous short circuit (no trip) Control voltage and current, run the unit as a current source Features Modular design (size dependent on model) High stability Positive or negative polarity models Full-range control and monitoring of voltage and current
Datasheet
Description
Ideal for specification in OEM equipment and laboratory and development work. Maximum Output Voltage/Power: 7 kV /115 W output at 24 VDC input Ripple: Down to 10 ppm (0.02 Vpp) Control Interface: Analog Temperature Coefficient: < 50 ppm The PSM10 series features versatile high voltage component modules. The units are ideal for specification in OEM equipment and laboratory and development work. Powered from 24 VDC, these units allow full-range control and voltage and current monitoring via 0-10 V analog signals. Positive or negative polarity models are available. Benefits Use in a wide variety of applications thanks to high reliability and versatility Save valuable space with compact design Help protect against flashover and continuous short circuit (no trip) Control voltage and current, run the unit as a current source Features Modular design (size dependent on model) High stability Positive or negative polarity models Full-range control and monitoring of voltage and current
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Scientific Power Supply Module - PSM10 - Advanced Energy Industries, Inc.
Fort Collins, CO, USA
Precision Scientific Power Supply Module
PSM10
Precision Scientific Power Supply Module PSM10
Ideal for specification in OEM equipment and laboratory and development work. Maximum Output Voltage/Power: 7 kV /115 W output at 24 VDC input Ripple: Down to 10 ppm (0.02 Vpp) Control Interface: Analog Temperature Coefficient: < 50 ppm The PSM10 series features versatile high voltage component modules. The units are ideal for specification in OEM equipment and laboratory and development work. Powered from 24 VDC, these units allow full-range control and voltage and current monitoring via 0-10 V analog signals. Positive or negative polarity models are available. Benefits Use in a wide variety of applications thanks to high reliability and versatility Save valuable space with compact design Help protect against flashover and continuous short circuit (no trip) Control voltage and current, run the unit as a current source Features Modular design (size dependent on model) High stability Positive or negative polarity models Full-range control and monitoring of voltage and current

Ideal for specification in OEM equipment and laboratory and development work.

  • Maximum Output Voltage/Power: 7 kV /115 W output at 24 VDC input
  • Ripple: Down to 10 ppm (0.02 Vpp)
  • Control Interface: Analog
  • Temperature Coefficient: < 50 ppm

The PSM10 series features versatile high voltage component modules. The units are ideal for specification in OEM equipment and laboratory and development work. Powered from 24 VDC, these units allow full-range control and voltage and current monitoring via 0-10 V analog signals. Positive or negative polarity models are available.

Benefits

  • Use in a wide variety of applications thanks to high reliability and versatility
  • Save valuable space with compact design
  • Help protect against flashover and continuous short circuit (no trip)
  • Control voltage and current, run the unit as a current source

Features

  • Modular design (size dependent on model)
  • High stability
  • Positive or negative polarity models
  • Full-range control and monitoring of voltage and current
Supplier's Site Datasheet

Technical Specifications

  Advanced Energy Industries, Inc.
Product Category Power Supplies
Product Number PSM10
Product Name Precision Scientific Power Supply Module
Type DC-DC Converter
Applications Instrumentation
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance RoHS
DC Output Voltage 10.0 to 15000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
Programmable Power / 1U Programmable DC Power - ea-ps-9500-10-1u-29385 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 10 amps
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details