Advanced Energy Industries, Inc. AC DC Desktop, Wall Power Adapters MW174KB1503F01

Description
15V 60W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
15V 60W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - MW174KB1503F01-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
MW174KB1503F01-ND
AC DC Desktop, Wall Power Adapters MW174KB1503F01-ND
15V 60W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

15V 60W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number MW174KB1503F01-ND
Product Name AC DC Desktop, Wall Power Adapters
Type Medical Power Supply; 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance ROHS COMP
AC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227136 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details