Advanced Energy Industries, Inc. Datasheets for SCR Power Controllers
Silicon controlled rectifier (SCR) power controllers precisely regulate output power to resistive heating loads such as industrial furnaces and ovens. They generally operate on either zero-crossing or phase angle control.
SCR Power Controllers: Learn more
| Product Name | Notes |
|---|---|
| Built for demanding applications, Thyro-AX SCR power controller supports multiple operating voltages, enhanced control modes, and added interface features. Full-graphic LED touch display for intuitive control and process monitoring Various... | |
| Built for demanding thermal applications, our high-performance Thyro-PX SCR power controller supports multiple operating voltages and control modes. Large 2.8 in (71.1 mm) LED graphic display with integrated process data... | |
| Efficient yet powerful, the Thyro-S power controller is Advanced Energy’s most compact digital thyristor switch. Compact footprint with multiple operating voltages and current ranges Load monitoring, alarm relays, and power... | |
| Strike the perfect balance between price and performance. The Thyro-A SCR power controller delivers flexible application capabilities and industry-proven reliability. It is ideally suited for general heating applications. Compact footprint... |