Advanced Energy Industries, Inc. Pulsed-RF Power Supply Paramount Plus

Description
Paramount Plus offers progressive technology and customizable features that include premier pulsing control. Precise RF and pulse control Fast response to plasma changes Built-in diagnostic tools Get the broadest feature set available in a pulsed-RF product. The Paramount Plus offers precise RF regulation, sophisticated pulse manipulation, and advanced data acquisition. Designed to cover an extensive range of RF energy — frequencies of 400 kHz to 60 MHz and power levels of 1.5 to 15 kW — the Paramount Plus delivers the repeatability and reliability you require. Benefits Precisely control RF Enhance plasma stability Expedite plasma transitions Reduce process times Improve process repeatability and chamber matching Features Enhanced RF stability with tightly regulated power output Advanced multi-level pulsing Pulse synchronization and monitoring Real-time power and impedance measurement Advanced FastDAQ data acquisition system
Datasheet
Description
Paramount Plus offers progressive technology and customizable features that include premier pulsing control. Precise RF and pulse control Fast response to plasma changes Built-in diagnostic tools Get the broadest feature set available in a pulsed-RF product. The Paramount Plus offers precise RF regulation, sophisticated pulse manipulation, and advanced data acquisition. Designed to cover an extensive range of RF energy — frequencies of 400 kHz to 60 MHz and power levels of 1.5 to 15 kW — the Paramount Plus delivers the repeatability and reliability you require. Benefits Precisely control RF Enhance plasma stability Expedite plasma transitions Reduce process times Improve process repeatability and chamber matching Features Enhanced RF stability with tightly regulated power output Advanced multi-level pulsing Pulse synchronization and monitoring Real-time power and impedance measurement Advanced FastDAQ data acquisition system
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulsed-RF Power Supply - Paramount Plus - Advanced Energy Industries, Inc.
Fort Collins, CO, USA
Pulsed-RF Power Supply
Paramount Plus
Pulsed-RF Power Supply Paramount Plus
Paramount Plus offers progressive technology and customizable features that include premier pulsing control. Precise RF and pulse control Fast response to plasma changes Built-in diagnostic tools Get the broadest feature set available in a pulsed-RF product. The Paramount Plus offers precise RF regulation, sophisticated pulse manipulation, and advanced data acquisition. Designed to cover an extensive range of RF energy — frequencies of 400 kHz to 60 MHz and power levels of 1.5 to 15 kW — the Paramount Plus delivers the repeatability and reliability you require. Benefits Precisely control RF Enhance plasma stability Expedite plasma transitions Reduce process times Improve process repeatability and chamber matching Features Enhanced RF stability with tightly regulated power output Advanced multi-level pulsing Pulse synchronization and monitoring Real-time power and impedance measurement Advanced FastDAQ data acquisition system

Paramount Plus offers progressive technology and customizable features that include premier pulsing control.

  • Precise RF and pulse control
  • Fast response to plasma changes
  • Built-in diagnostic tools

Get the broadest feature set available in a pulsed-RF product. The Paramount Plus offers precise RF regulation, sophisticated pulse manipulation, and advanced data acquisition. Designed to cover an extensive range of RF energy — frequencies of 400 kHz to 60 MHz and power levels of 1.5 to 15 kW — the Paramount Plus delivers the repeatability and reliability you require.

Benefits

  • Precisely control RF
  • Enhance plasma stability
  • Expedite plasma transitions
  • Reduce process times
  • Improve process repeatability and chamber matching

Features

  • Enhanced RF stability with tightly regulated power output
  • Advanced multi-level pulsing
  • Pulse synchronization and monitoring
  • Real-time power and impedance measurement
  • Advanced FastDAQ data acquisition system
Supplier's Site Datasheet

Technical Specifications

  Advanced Energy Industries, Inc.
Product Category Power Supplies
Product Number Paramount Plus
Product Name Pulsed-RF Power Supply
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227746 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details