Advanced Energy Industries, Inc. Datasheets for AC Power Sources
AC power sources provide alternating power and typically have adjustable output values for the testing of component response at various voltages, current and frequency levels.
AC Power Sources: Learn more
| Product Name | Notes |
|---|---|
| Need a highly efficient, compact, easy-to-integrate power source? The PDX® series provides extremely accurate, highly repeatable process control, helping to ensure process uniformity and high throughput. It’s wide frequency... | |
| Paramount RF power generators combine frequency tuning, pulsing, and complete digital control. Full digital control for dynamic response to plasma changes Customizable frequency from 400 kHz to 60 MHz and... | |
| Robust and versatile, the Cesar platform provides excellent RF power delivery across a wide range of frequencies and power outputs. Customized performance without custom lead times Reliable design for maximum... | |
| The PEII series of power supplies are the trusted standard for dual-magnetron sputtering, as an effective vacuum cleaning tool, and in multiple PECVD applications. Reliable water-cooled design Delivers tight output... | |
| With breakthrough stability, accuracy, and reliability, Crystal innovation powered large area dual-magnetron applications into the high-tech era. Single box solution Robust communications (Analog, Profibus, RS-232, 422, 485) Water and air... | |
| Wide-output frequency range Compact design Flexible communication protocol The versatile, variable-frequency LFGS generator (1250 W, 40 to 500 kHz) suits a wide variety of semiconductor and general plasma-processing applications, includ ing sputtering, reactive ion etching, plasma deposition,... |