Advanced Energy Industries, Inc. Mass Spectrometry Power Supply MSP

Description
The MSP series is a range of multi-purpose, low ripple, unipolar, precision mass spectrometry power supplies, ideal for use in sample ionization, mass filter, and ion detector applications. Max Output Voltage/Power: 10 V to 20 kV/10 W Ripple: < 4 ppm (5 kV unit) Control Interface: Analog Temperature Coefficient: 25 ppm/°C (Optional 10 ppm/°C) Advanced Energy’s MSP series features high-stability, unipolar source modules that perform reliably in short-circuit or arc conditions. They deliver positive or negative output voltages. And you can use an internal potentiometer, external voltage, or external potentiometer to set. The modular design of our high voltage products enables advanced performance features. From simple options, such as cable length and connector type, to complete custom designs, our solutions can expertly fulfill your specific requirements. Benefits Ensure the best resolution via low ripple Deliver consistent performance over extended periods of operation with low drift Reduce system integration costs with robust design and input-signal-noise tolerance Meet specific mass spectrometry requirements with a small high voltage power supply Achieve high reliability and performance Features Ultra-low ripple (as low as 10 mV) Input DC noise rejection filter Modular design; available with either positive or negative output polarity Efficient and reliable operation Choice of six different models; customer-defined derivatives upon request
Datasheet
Description
The MSP series is a range of multi-purpose, low ripple, unipolar, precision mass spectrometry power supplies, ideal for use in sample ionization, mass filter, and ion detector applications. Max Output Voltage/Power: 10 V to 20 kV/10 W Ripple: < 4 ppm (5 kV unit) Control Interface: Analog Temperature Coefficient: 25 ppm/°C (Optional 10 ppm/°C) Advanced Energy’s MSP series features high-stability, unipolar source modules that perform reliably in short-circuit or arc conditions. They deliver positive or negative output voltages. And you can use an internal potentiometer, external voltage, or external potentiometer to set. The modular design of our high voltage products enables advanced performance features. From simple options, such as cable length and connector type, to complete custom designs, our solutions can expertly fulfill your specific requirements. Benefits Ensure the best resolution via low ripple Deliver consistent performance over extended periods of operation with low drift Reduce system integration costs with robust design and input-signal-noise tolerance Meet specific mass spectrometry requirements with a small high voltage power supply Achieve high reliability and performance Features Ultra-low ripple (as low as 10 mV) Input DC noise rejection filter Modular design; available with either positive or negative output polarity Efficient and reliable operation Choice of six different models; customer-defined derivatives upon request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mass Spectrometry Power Supply - MSP - Advanced Energy Industries, Inc.
Fort Collins, CO, USA
Mass Spectrometry Power Supply
MSP
Mass Spectrometry Power Supply MSP
The MSP series is a range of multi-purpose, low ripple, unipolar, precision mass spectrometry power supplies, ideal for use in sample ionization, mass filter, and ion detector applications. Max Output Voltage/Power: 10 V to 20 kV/10 W Ripple: < 4 ppm (5 kV unit) Control Interface: Analog Temperature Coefficient: 25 ppm/°C (Optional 10 ppm/°C) Advanced Energy’s MSP series features high-stability, unipolar source modules that perform reliably in short-circuit or arc conditions. They deliver positive or negative output voltages. And you can use an internal potentiometer, external voltage, or external potentiometer to set. The modular design of our high voltage products enables advanced performance features. From simple options, such as cable length and connector type, to complete custom designs, our solutions can expertly fulfill your specific requirements. Benefits Ensure the best resolution via low ripple Deliver consistent performance over extended periods of operation with low drift Reduce system integration costs with robust design and input-signal-noise tolerance Meet specific mass spectrometry requirements with a small high voltage power supply Achieve high reliability and performance Features Ultra-low ripple (as low as 10 mV) Input DC noise rejection filter Modular design; available with either positive or negative output polarity Efficient and reliable operation Choice of six different models; customer-defined derivatives upon request

The MSP series is a range of multi-purpose, low ripple, unipolar, precision mass spectrometry power supplies, ideal for use in sample ionization, mass filter, and ion detector applications.

  • Max Output Voltage/Power: 10 V to 20 kV/10 W
  • Ripple: < 4 ppm (5 kV unit)
  • Control Interface: Analog
  • Temperature Coefficient: 25 ppm/°C (Optional 10 ppm/°C)

Advanced Energy’s MSP series features high-stability, unipolar source modules that perform reliably in short-circuit or arc conditions. They deliver positive or negative output voltages. And you can use an internal potentiometer, external voltage, or external potentiometer to set.

The modular design of our high voltage products enables advanced performance features. From simple options, such as cable length and connector type, to complete custom designs, our solutions can expertly fulfill your specific requirements.

Benefits

  • Ensure the best resolution via low ripple
  • Deliver consistent performance over extended periods of operation with low drift
  • Reduce system integration costs with robust design and input-signal-noise tolerance
  • Meet specific mass spectrometry requirements with a small high voltage power supply
  • Achieve high reliability and performance

Features

  • Ultra-low ripple (as low as 10 mV)
  • Input DC noise rejection filter
  • Modular design; available with either positive or negative output polarity
  • Efficient and reliable operation
  • Choice of six different models; customer-defined derivatives upon request
Supplier's Site Datasheet

Technical Specifications

  Advanced Energy Industries, Inc.
Product Category Power Supplies
Product Number MSP
Product Name Mass Spectrometry Power Supply
Type DC-DC Converter; High Voltage
Applications Instrumentation
Operating Temperature 10 to 50 C (50 to 122 F)
Regulatory Compliance RoHS
DC Output Voltage 10.0 to 20000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - 401V - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1447-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers