Advanced Energy Industries, Inc. Medium Voltage Power Supply MV2000

Description
The MV2000 series offers output voltages ranging from 20 to 300 V with a maximum output power of 2 kW in a compact 1U 19-inch rack-mountable chassis. Max Output Voltage/Power: 300 V/2 kW Ripple: < 1000 ppm Control Interface: Analog or digital Temperature Coefficient: < 100 ppm/°C The MV2000 series high-performance, medium-output voltage power supplies are suitable for a wide variety of general purpose applications. Use for component testing, heaters, magnets, battery management, ion implantation, and automated testing. Easily configure parallel/series unit operation to provide higher output power levels — adjust for specific applications or provide n+1 redundancy. Custom interface designs, isolation (up to 1kV DC), and digital control (RS232) are available. If you're looking for flexibility, the MV2000 series is the right solution for your industrial power supply needs. Benefits Enable significant rack space saving with compact construction Benefit from exceptional reliability; the MV2000 is ideal for 24 x 7 production processes Customize output power for unique application needs Save space without affecting performance via front-to-rear cooling Features High packing density — 2 kW in 1U rack-mounted chassis Efficient and reliable operation, with high stability Parallel connected power supply option enables 20 to 100 kW max output power Active power factor correction Low Voltage Directive (2006/95/EC) and RoHS compliance (to 2011/65/EU) requirements
Datasheet
Description
The MV2000 series offers output voltages ranging from 20 to 300 V with a maximum output power of 2 kW in a compact 1U 19-inch rack-mountable chassis. Max Output Voltage/Power: 300 V/2 kW Ripple: < 1000 ppm Control Interface: Analog or digital Temperature Coefficient: < 100 ppm/°C The MV2000 series high-performance, medium-output voltage power supplies are suitable for a wide variety of general purpose applications. Use for component testing, heaters, magnets, battery management, ion implantation, and automated testing. Easily configure parallel/series unit operation to provide higher output power levels — adjust for specific applications or provide n+1 redundancy. Custom interface designs, isolation (up to 1kV DC), and digital control (RS232) are available. If you're looking for flexibility, the MV2000 series is the right solution for your industrial power supply needs. Benefits Enable significant rack space saving with compact construction Benefit from exceptional reliability; the MV2000 is ideal for 24 x 7 production processes Customize output power for unique application needs Save space without affecting performance via front-to-rear cooling Features High packing density — 2 kW in 1U rack-mounted chassis Efficient and reliable operation, with high stability Parallel connected power supply option enables 20 to 100 kW max output power Active power factor correction Low Voltage Directive (2006/95/EC) and RoHS compliance (to 2011/65/EU) requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Voltage Power Supply - MV2000 - Advanced Energy Industries, Inc.
Fort Collins, CO, USA
Medium Voltage Power Supply
MV2000
Medium Voltage Power Supply MV2000
The MV2000 series offers output voltages ranging from 20 to 300 V with a maximum output power of 2 kW in a compact 1U 19-inch rack-mountable chassis. Max Output Voltage/Power: 300 V/2 kW Ripple: < 1000 ppm Control Interface: Analog or digital Temperature Coefficient: < 100 ppm/°C The MV2000 series high-performance, medium-output voltage power supplies are suitable for a wide variety of general purpose applications. Use for component testing, heaters, magnets, battery management, ion implantation, and automated testing. Easily configure parallel/series unit operation to provide higher output power levels — adjust for specific applications or provide n+1 redundancy. Custom interface designs, isolation (up to 1kV DC), and digital control (RS232) are available. If you're looking for flexibility, the MV2000 series is the right solution for your industrial power supply needs. Benefits Enable significant rack space saving with compact construction Benefit from exceptional reliability; the MV2000 is ideal for 24 x 7 production processes Customize output power for unique application needs Save space without affecting performance via front-to-rear cooling Features High packing density — 2 kW in 1U rack-mounted chassis Efficient and reliable operation, with high stability Parallel connected power supply option enables 20 to 100 kW max output power Active power factor correction Low Voltage Directive (2006/95/EC) and RoHS compliance (to 2011/65/EU) requirements

The MV2000 series offers output voltages ranging from 20 to 300 V with a maximum output power of 2 kW in a compact 1U 19-inch rack-mountable chassis.

  • Max Output Voltage/Power: 300 V/2 kW
  • Ripple: < 1000 ppm
  • Control Interface: Analog or digital
  • Temperature Coefficient: < 100 ppm/°C

The MV2000 series high-performance, medium-output voltage power supplies are suitable for a wide variety of general purpose applications. Use for component testing, heaters, magnets, battery management, ion implantation, and automated testing. Easily configure parallel/series unit operation to provide higher output power levels — adjust for specific applications or provide n+1 redundancy. Custom interface designs, isolation (up to 1kV DC), and digital control (RS232) are available.

If you're looking for flexibility, the MV2000 series is the right solution for your industrial power supply needs.

Benefits

  • Enable significant rack space saving with compact construction
  • Benefit from exceptional reliability; the MV2000 is ideal for 24 x 7 production processes
  • Customize output power for unique application needs
  • Save space without affecting performance via front-to-rear cooling

Features

  • High packing density — 2 kW in 1U rack-mounted chassis
  • Efficient and reliable operation, with high stability
  • Parallel connected power supply option enables 20 to 100 kW max output power
  • Active power factor correction
  • Low Voltage Directive (2006/95/EC) and RoHS compliance (to 2011/65/EU) requirements
Supplier's Site Datasheet

Technical Specifications

  Advanced Energy Industries, Inc.
Product Category Power Supplies
Product Number MV2000
Product Name Medium Voltage Power Supply
Type DC Power Supply; High Voltage
Form Factor Rack Mount
Applications Instrumentation
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details