Advanced Energy Industries, Inc. Datasheets for Noncontact Infrared Temperature Sensors
Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible.
Noncontact Infrared Temperature Sensors: Learn more
| Product Name | Notes |
|---|---|
| Advanced Energy’s Sekidenko MXE measures at ultra-high-speed sampling rates (up to 10 kHz) and offers combined temperature and active reflectance for precise control in dynamic processes. Precise temperature measurement enabling... | |
| The Sekidenko OR4000E delivers precision temperature measurement, using active-emissivity compensation for accurate measurement and control under changing-emissivity conditions. Configurable wavelength based on material type and required temperature range Multi-channel measurement... | |
| The Sekidenko OR4000T is ideally suited to measure temperature in the most tightly controlled applications, where uniform, repeatable temperatures are required for process success. Configurable wavelength based on material type... | |
| The Sekidenko OR400M offers the precise temperature measurement essential to semiconductor applications that require longer wavelengths. Configurable wavelength based on material type and required temperature range Integrated optical sensor Both... | |
| The Sekidenko OR400T delivers accurate, non-contact temperature and emissivity measurements in a compact, modular platform. Configurable wavelength based on material type and required temperature range Remote lensed optical sensors or... |