Advanced Energy Industries, Inc. Single-Output, AC-to-HVDC Power Supply OL400W

Description
The OL400W series offers a range of compact, 400 W single-output high voltage power supplies. Meet the exacting requirements in ion beam systems, X-ray equipment, and ion and chemical vapor deposition. Max Output Voltage/Power: 60 kV (1U format), 80 kV (2U format)/400 W Ripple: < 1000 ppm (0.06 Vpp) Control Interface: Analog or digital Temperature Coefficient: < 100 ppm/ °C The OL400W series delivers outstanding performance in the most challenging electrical environments. Access efficient and reliable operation via power switching IGBTs. Operate at full power when close-mounted thanks to 1U construction (2U for 80 kV units). And save valuable rack space for large systems. The OL400W series features Advanced Energy's proprietary Arc Count and Extinguish (ACE) system for managing systems where load arcing is possible, allowing you to protect your OL400W unit and load from damage caused by excessive arcing. Benefits Enable significant rack space savings thanks to the OL400W series' compact construction Reduce maintenance and safety risks with innovative arcing self-protection system Ideally solve for 24 x 7 production processes where high reliability and performance are paramount Reduce costs with flexible output options Features High power density — 60 kV, 400 W in 1U format; 80kV 400W in 2U format Unique Arc Count and Extinguish (ACE) system for managing load arcing Efficient and reliable operation Choice of nine different models, or customer-defined derivatives upon request RoHS Compliant to EU Directive 2011/65/EU
Datasheet
Description
The OL400W series offers a range of compact, 400 W single-output high voltage power supplies. Meet the exacting requirements in ion beam systems, X-ray equipment, and ion and chemical vapor deposition. Max Output Voltage/Power: 60 kV (1U format), 80 kV (2U format)/400 W Ripple: < 1000 ppm (0.06 Vpp) Control Interface: Analog or digital Temperature Coefficient: < 100 ppm/ °C The OL400W series delivers outstanding performance in the most challenging electrical environments. Access efficient and reliable operation via power switching IGBTs. Operate at full power when close-mounted thanks to 1U construction (2U for 80 kV units). And save valuable rack space for large systems. The OL400W series features Advanced Energy's proprietary Arc Count and Extinguish (ACE) system for managing systems where load arcing is possible, allowing you to protect your OL400W unit and load from damage caused by excessive arcing. Benefits Enable significant rack space savings thanks to the OL400W series' compact construction Reduce maintenance and safety risks with innovative arcing self-protection system Ideally solve for 24 x 7 production processes where high reliability and performance are paramount Reduce costs with flexible output options Features High power density — 60 kV, 400 W in 1U format; 80kV 400W in 2U format Unique Arc Count and Extinguish (ACE) system for managing load arcing Efficient and reliable operation Choice of nine different models, or customer-defined derivatives upon request RoHS Compliant to EU Directive 2011/65/EU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Output, AC-to-HVDC Power Supply - OL400W - Advanced Energy Industries, Inc.
Fort Collins, CO, USA
Single-Output, AC-to-HVDC Power Supply
OL400W
Single-Output, AC-to-HVDC Power Supply OL400W
The OL400W series offers a range of compact, 400 W single-output high voltage power supplies. Meet the exacting requirements in ion beam systems, X-ray equipment, and ion and chemical vapor deposition. Max Output Voltage/Power: 60 kV (1U format), 80 kV (2U format)/400 W Ripple: < 1000 ppm (0.06 Vpp) Control Interface: Analog or digital Temperature Coefficient: < 100 ppm/ °C The OL400W series delivers outstanding performance in the most challenging electrical environments. Access efficient and reliable operation via power switching IGBTs. Operate at full power when close-mounted thanks to 1U construction (2U for 80 kV units). And save valuable rack space for large systems. The OL400W series features Advanced Energy's proprietary Arc Count and Extinguish (ACE) system for managing systems where load arcing is possible, allowing you to protect your OL400W unit and load from damage caused by excessive arcing. Benefits Enable significant rack space savings thanks to the OL400W series' compact construction Reduce maintenance and safety risks with innovative arcing self-protection system Ideally solve for 24 x 7 production processes where high reliability and performance are paramount Reduce costs with flexible output options Features High power density — 60 kV, 400 W in 1U format; 80kV 400W in 2U format Unique Arc Count and Extinguish (ACE) system for managing load arcing Efficient and reliable operation Choice of nine different models, or customer-defined derivatives upon request RoHS Compliant to EU Directive 2011/65/EU

The OL400W series offers a range of compact, 400 W single-output high voltage power supplies. Meet the exacting requirements in ion beam systems, X-ray equipment, and ion and chemical vapor deposition.

  • Max Output Voltage/Power: 60 kV (1U format), 80 kV (2U format)/400 W
  • Ripple: < 1000 ppm (0.06 Vpp)
  • Control Interface: Analog or digital
  • Temperature Coefficient: < 100 ppm/ °C

The OL400W series delivers outstanding performance in the most challenging electrical environments. Access efficient and reliable operation via power switching IGBTs. Operate at full power when close-mounted thanks to 1U construction (2U for 80 kV units). And save valuable rack space for large systems.

The OL400W series features Advanced Energy's proprietary Arc Count and Extinguish (ACE) system for managing systems where load arcing is possible, allowing you to protect your OL400W unit and load from damage caused by excessive arcing.

Benefits

  • Enable significant rack space savings thanks to the OL400W series' compact construction
  • Reduce maintenance and safety risks with innovative arcing self-protection system
  • Ideally solve for 24 x 7 production processes where high reliability and performance are paramount
  • Reduce costs with flexible output options

Features

  • High power density — 60 kV, 400 W in 1U format; 80kV 400W in 2U format
  • Unique Arc Count and Extinguish (ACE) system for managing load arcing
  • Efficient and reliable operation
  • Choice of nine different models, or customer-defined derivatives upon request
  • RoHS Compliant to EU Directive 2011/65/EU
Supplier's Site Datasheet

Technical Specifications

  Advanced Energy Industries, Inc.
Product Category Power Supplies
Product Number OL400W
Product Name Single-Output, AC-to-HVDC Power Supply
Type DC Power Supply; High Voltage
Form Factor Rack Mount
Applications Instrumentation
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-48-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details