Advanced Energy Industries, Inc. AC DC Desktop, Wall Power Adapters MW155RA1251F01

Description
12V 110W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
12V 110W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 271-2595-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
271-2595-ND
AC DC Desktop, Wall Power Adapters 271-2595-ND
12V 110W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

12V 110W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number 271-2595-ND
Product Name AC DC Desktop, Wall Power Adapters
Type Medical Power Supply; 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance ROHS COMP
AC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data