Advanced Energy Industries, Inc. Datasheets for Impedance Matching Networks
Impedance matching networks are electrical circuits which, when connected between two networks, match the output impedance of the source (the first network) to the input impedance of the load (the receiving or second network). The purpose of matching these two impedances is to minimize wave reflection and/or to maximize the transfer of power between the system and the load.
Impedance Matching Networks: Learn more
| Product Name | Notes |
|---|---|
| The Navigator ll matching network’s advanced digital technology speeds tuning and match response time. Leading RF plasma methodology and control Advanced pulsing control with tune-while-pulsing capability Unprecedented insights into plasma... | |
| The Navio matching network delivers quick, accurate, and repeatable impedance across many applications. Plug-and-play installation with Advanced Energy’s RF power supplies for thin film applications Efficient and stable power delivery... |