The OLS10K series of single-output high voltage power supplies meet the 24 x 7 requirements of electron beam, ion beam, X-ray systems, ion and chemical vapor deposition, and electrostatic precipitation.
Advanced Energy’s OLS10K series offers an exceptionally high packing density for high voltage power supplies, giving 169 W per Liter, 2.7 W per inch3. When close-mounted in a standard equipment rack, the 6U construction allows operation at full power, which creates significant rack space savings in large systems. The OLS10K series features the Arc Count and Extinguish (ACE) system. The system prevents damage in managing systems where load arcing is endemic and allows normal operation to continue.
The OLS10K series of single-output high voltage power supplies meet the 24 x 7 requirements of electron beam, ion beam, X-ray systems, ion and chemical vapor deposition, and electrostatic precipitation.
Advanced Energy’s OLS10K series offers an exceptionally high packing density for high voltage power supplies, giving 169 W per Liter, 2.7 W per inch3. When close-mounted in a standard equipment rack, the 6U construction allows operation at full power, which creates significant rack space savings in large systems. The OLS10K series features the Arc Count and Extinguish (ACE) system. The system prevents damage in managing systems where load arcing is endemic and allows normal operation to continue.
| Advanced Energy Industries, Inc. | Advanced Energy Industries, Inc. | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | OLS10K | OLS10K |
| Product Name | AC-to-HVDC Power Supply | AC-to-HVDC Power Supply |
| Type | DC Power Supply; High Voltage | DC Power Supply; High Voltage |
| Applications | Instrumentation | Instrumentation |
| Operating Temperature | 0 to 40 C (32 to 104 F) | 0 to 40 C (32 to 104 F) |
| Regulatory Compliance | RoHS | RoHS |
| DC Output Voltage | 1000.0 to 80000.0 volts | 1000.0 to 80000.0 volts |