Advanced Energy Industries, Inc. PCB Mount DC-DC Power Supply MPM

Description
The MPM series offers a unique range of low-cost, general-purpose high voltage DC-to-DC converters. Maximum Output Voltage/Power: 3 kV DC/1.5 W Type: Single output Ripple: < 5000 ppm Control Interface: Proportional Temperature Coefficent: < 300 ppm/°C Advanced Energy's UltraVolt MPM series of reliable, general-purpose high voltage modules features eight compact, PCB-mountable form factors that range from 100 to 3000 VDC. All modules deliver up to 1.5 W of power from a 12 or 24 VDC input. Single-output positive or negative polarities are available. Reversed input polarity, intermittent-output, and open-/short-circuit protection is standard. Choose from non-isolated and isolated output options and select shielded or unshielded configurations to guard output from external radiated emissions. Benefits Simplify high voltage subsystem design PCB size and enclosure packaging requirements Upgrade module and system performance without changing PCB layout Increase power subsystem robustness Add protection from line noise and external RF emissions Features Single pin provides both module power and control of high voltage output Compact, low-profile, PCB-mountable package Selection of high voltage outputs: 100 to 3000 VDC, positive or negative polarity Input polarity protection; output protection from intermittent open- or short-circuits Available input/output isolation to 100 VDC, metal shielding options
Datasheet
Description
The MPM series offers a unique range of low-cost, general-purpose high voltage DC-to-DC converters. Maximum Output Voltage/Power: 3 kV DC/1.5 W Type: Single output Ripple: < 5000 ppm Control Interface: Proportional Temperature Coefficent: < 300 ppm/°C Advanced Energy's UltraVolt MPM series of reliable, general-purpose high voltage modules features eight compact, PCB-mountable form factors that range from 100 to 3000 VDC. All modules deliver up to 1.5 W of power from a 12 or 24 VDC input. Single-output positive or negative polarities are available. Reversed input polarity, intermittent-output, and open-/short-circuit protection is standard. Choose from non-isolated and isolated output options and select shielded or unshielded configurations to guard output from external radiated emissions. Benefits Simplify high voltage subsystem design PCB size and enclosure packaging requirements Upgrade module and system performance without changing PCB layout Increase power subsystem robustness Add protection from line noise and external RF emissions Features Single pin provides both module power and control of high voltage output Compact, low-profile, PCB-mountable package Selection of high voltage outputs: 100 to 3000 VDC, positive or negative polarity Input polarity protection; output protection from intermittent open- or short-circuits Available input/output isolation to 100 VDC, metal shielding options
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Mount DC-DC Power Supply - MPM - Advanced Energy Industries, Inc.
Fort Collins, CO, USA
PCB Mount DC-DC Power Supply
MPM
PCB Mount DC-DC Power Supply MPM
The MPM series offers a unique range of low-cost, general-purpose high voltage DC-to-DC converters. Maximum Output Voltage/Power: 3 kV DC/1.5 W Type: Single output Ripple: < 5000 ppm Control Interface: Proportional Temperature Coefficent: < 300 ppm/°C Advanced Energy's UltraVolt MPM series of reliable, general-purpose high voltage modules features eight compact, PCB-mountable form factors that range from 100 to 3000 VDC. All modules deliver up to 1.5 W of power from a 12 or 24 VDC input. Single-output positive or negative polarities are available. Reversed input polarity, intermittent-output, and open-/short-circuit protection is standard. Choose from non-isolated and isolated output options and select shielded or unshielded configurations to guard output from external radiated emissions. Benefits Simplify high voltage subsystem design PCB size and enclosure packaging requirements Upgrade module and system performance without changing PCB layout Increase power subsystem robustness Add protection from line noise and external RF emissions Features Single pin provides both module power and control of high voltage output Compact, low-profile, PCB-mountable package Selection of high voltage outputs: 100 to 3000 VDC, positive or negative polarity Input polarity protection; output protection from intermittent open- or short-circuits Available input/output isolation to 100 VDC, metal shielding options

The MPM series offers a unique range of low-cost, general-purpose high voltage DC-to-DC converters.

  • Maximum Output Voltage/Power: 3 kV DC/1.5 W
  • Type: Single output
  • Ripple: < 5000 ppm
  • Control Interface: Proportional
  • Temperature Coefficent: < 300 ppm/°C

Advanced Energy's UltraVolt MPM series of reliable, general-purpose high voltage modules features eight compact, PCB-mountable form factors that range from 100 to 3000 VDC. All modules deliver up to 1.5 W of power from a 12 or 24 VDC input. Single-output positive or negative polarities are available. Reversed input polarity, intermittent-output, and open-/short-circuit protection is standard. Choose from non-isolated and isolated output options and select shielded or unshielded configurations to guard output from external radiated emissions.

Benefits

  • Simplify high voltage subsystem design
  • PCB size and enclosure packaging requirements
  • Upgrade module and system performance without changing PCB layout
  • Increase power subsystem robustness
  • Add protection from line noise and external RF emissions

Features

  • Single pin provides both module power and control of high voltage output
  • Compact, low-profile, PCB-mountable package
  • Selection of high voltage outputs: 100 to 3000 VDC, positive or negative polarity
  • Input polarity protection; output protection from intermittent open- or short-circuits
  • Available input/output isolation to 100 VDC, metal shielding options
Supplier's Site Datasheet

Technical Specifications

  Advanced Energy Industries, Inc.
Product Category Power Supplies
Product Number MPM
Product Name PCB Mount DC-DC Power Supply
Type DC-DC Converter; Computer Power Supply
Operating Temperature -10 to 60 C (14 to 140 F)
Regulatory Compliance RoHS
DC Output Voltage 100.0 to 3000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5161X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details