Advanced Energy Industries, Inc. Mass Spectrometry Power Supply MSRF

Description
The MSRF series features high stability, low ripple, and excellent repeatability. Max Output Voltage/Power: ±10 kV/1.25 to 3 W, depending on model Polarity Reversal Speed: 20 ms (5 kV unit) Ripple: < 50 ppm (10kV unit) Control Interface: Analog Temperature Coefficient: < 25 ppm/°C (Optional 10 ppm/°C) Advanced Energy’s MSRF series is ideal for quadrupole mass spectrometer sample ionization and ion detector applications. MSRF power supplies offer a variety of performance features such as fast, reversible zero-crossing switching, which includes source and sync-ability. Application-specific custom designs are offered, and options include varying cable length and connector types. Benefits Benefit from polarity reversal speed, which is ideal for quadrupole ion source and ion detector applications Utilize a small footprint and high voltage capabilities Equip your operation with fast reversing speed, high stability, and repeatability over long working periods Select only needed high voltage capabilities and reduce costs Features Fast polarity reversal speed: 20 ms (5 kV unit) with low ripple: < 50 ppm (10 kV unit) Modular design available with many options Differential programming input Screened case for low magnetic radiation Choice of four models; customer-defined derivatives upon request
Datasheet
Description
The MSRF series features high stability, low ripple, and excellent repeatability. Max Output Voltage/Power: ±10 kV/1.25 to 3 W, depending on model Polarity Reversal Speed: 20 ms (5 kV unit) Ripple: < 50 ppm (10kV unit) Control Interface: Analog Temperature Coefficient: < 25 ppm/°C (Optional 10 ppm/°C) Advanced Energy’s MSRF series is ideal for quadrupole mass spectrometer sample ionization and ion detector applications. MSRF power supplies offer a variety of performance features such as fast, reversible zero-crossing switching, which includes source and sync-ability. Application-specific custom designs are offered, and options include varying cable length and connector types. Benefits Benefit from polarity reversal speed, which is ideal for quadrupole ion source and ion detector applications Utilize a small footprint and high voltage capabilities Equip your operation with fast reversing speed, high stability, and repeatability over long working periods Select only needed high voltage capabilities and reduce costs Features Fast polarity reversal speed: 20 ms (5 kV unit) with low ripple: < 50 ppm (10 kV unit) Modular design available with many options Differential programming input Screened case for low magnetic radiation Choice of four models; customer-defined derivatives upon request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mass Spectrometry Power Supply - MSRF - Advanced Energy Industries, Inc.
Fort Collins, CO, USA
Mass Spectrometry Power Supply
MSRF
Mass Spectrometry Power Supply MSRF
The MSRF series features high stability, low ripple, and excellent repeatability. Max Output Voltage/Power: ±10 kV/1.25 to 3 W, depending on model Polarity Reversal Speed: 20 ms (5 kV unit) Ripple: < 50 ppm (10kV unit) Control Interface: Analog Temperature Coefficient: < 25 ppm/°C (Optional 10 ppm/°C) Advanced Energy’s MSRF series is ideal for quadrupole mass spectrometer sample ionization and ion detector applications. MSRF power supplies offer a variety of performance features such as fast, reversible zero-crossing switching, which includes source and sync-ability. Application-specific custom designs are offered, and options include varying cable length and connector types. Benefits Benefit from polarity reversal speed, which is ideal for quadrupole ion source and ion detector applications Utilize a small footprint and high voltage capabilities Equip your operation with fast reversing speed, high stability, and repeatability over long working periods Select only needed high voltage capabilities and reduce costs Features Fast polarity reversal speed: 20 ms (5 kV unit) with low ripple: < 50 ppm (10 kV unit) Modular design available with many options Differential programming input Screened case for low magnetic radiation Choice of four models; customer-defined derivatives upon request

The MSRF series features high stability, low ripple, and excellent repeatability.

  • Max Output Voltage/Power: ±10 kV/1.25 to 3 W, depending on model
  • Polarity Reversal Speed: 20 ms (5 kV unit)
  • Ripple: < 50 ppm (10kV unit)
  • Control Interface: Analog
  • Temperature Coefficient: < 25 ppm/°C (Optional 10 ppm/°C)

Advanced Energy’s MSRF series is ideal for quadrupole mass spectrometer sample ionization and ion detector applications. MSRF power supplies offer a variety of performance features such as fast, reversible zero-crossing switching, which includes source and sync-ability. Application-specific custom designs are offered, and options include varying cable length and connector types.

Benefits

  • Benefit from polarity reversal speed, which is ideal for quadrupole ion source and ion detector applications
  • Utilize a small footprint and high voltage capabilities
  • Equip your operation with fast reversing speed, high stability, and repeatability over long working periods
  • Select only needed high voltage capabilities and reduce costs

Features

  • Fast polarity reversal speed: 20 ms (5 kV unit) with low ripple: < 50 ppm (10 kV unit)
  • Modular design available with many options
  • Differential programming input
  • Screened case for low magnetic radiation
  • Choice of four models; customer-defined derivatives upon request
Supplier's Site Datasheet

Technical Specifications

  Advanced Energy Industries, Inc.
Product Category Power Supplies
Product Number MSRF
Product Name Mass Spectrometry Power Supply
Type DC-DC Converter; High Voltage
Applications Instrumentation
Operating Temperature 10 to 50 C (50 to 122 F)
Regulatory Compliance RoHS
DC Output Voltage 2500.0 to 10000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227777 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details