Advanced Energy Industries, Inc. Datasheets for DC Power Supplies

DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more

Product Name Notes
CMA
CMB
CMC
CMD
CME
CMF
CMG
CMH
UX4
UX6
XG1
XG2
XG3
XG4
XG5
XG7
XG8
XGA
XGB
XGC
XGD
XGE
XGF
XGG
XGH
XGJ
XGK
XGL
XGM
XGN
XGP
XGQ
XGR
XGT
A robust, coordinated suite of power generation specifically designed to enable advanced, high-tech coatings. Ease of operation and configuration with modular DC and pulsed-DC solutions Industry-leading reliability while powering the...
Achieve new levels of process performance using field-proven, bipolar DC pulsing technology. Advanced waveform control allows process fine-tuning Available for both dual-pulsed and single-pulsed magnetron sputtering applications Compact design incorporates...
Advanced Energy’s front-line DC generator provides performance and reliability required in dual-magnetron sputtering applications. Arcs are actively managed, versus a generic pre-set arc response Less than 0.4 mJ per 1...
Advanced Energy's Pinnacle DC generators enable quality thin films and maximum process efficiency. Buy only what you need: Power options from 6 to 20 kW Produce the best films possible...
An industry workhorse, the MDX Series diligently serves low-power applications where robust, accurate power delivery is a must. Available in 500 W, 1 kW, and 1.5 kW models Excellent process...
In both process and bias applications, the Advanced Energy (AE) Pinnacle ® Diamond DC power supply provides the highest efficiency and power factor available, resulting in the lowest operating and...
OLH10K series single-output, high voltage power supplies meet the requirements of electron beam, ion beam, and X-ray systems, and ion and chemical vapor deposition, electrostatic precipitation, and other 24 x...
Pinnacle Plus+ generators deliver DC power in a pulsing configuration enabling reactive sputtering of extremely uniform, high-quality dielectric films. Charge clearing during the reverse pulse prevents arcs from developing Adjustable...
Robust, compact DC generator designed exclusively for low power applications where precision and process repeatability are critical. Enables superior film quality with less than 6 mJ/kW delivered arc energy Run-to-run...
Solvix power supplies are specifically designed to enable advanced, high-tech coatings. New coating capabilities with precision bias generators Industry-leading reliability while powering extremely dynamic ARC processes System optimization with a...
The MV2000 series offers output voltages ranging from 20 to 300 V with a maximum output power of 2 kW in a compact 1U 19-inch rack-mountable chassis. Max Output Voltage/Power:...
The MV3000 series features a wide output range for OEM and industrial applications, such as electron beam, ion beam, chemical purification systems, magnet drivers, and other 24 x 7 production...
The OL1K Series offers a range of 1 kW single-output, high voltage power supplies. Efficiently meet the demanding requirements found in ion implantation, X-ray equipment, and electron and ion beam...
The OL400W series offers a range of compact, 400 W single-output high voltage power supplies. Meet the exacting requirements in ion beam systems, X-ray equipment, and ion and chemical vapor...
The OL600W series includes compact, 600 W single-output, high voltage power supplies. Easily meet the requirements of ion beam systems, X-ray equipment, and ion and chemical vapor deposition. Max Output...
The OLS10K series of single-output high voltage power supplies meet the 24 x 7 requirements of electron beam, ion beam, X-ray systems, ion and chemical vapor deposition, and electrostatic precipitation.
The OLS10KD enhanced performance, single-output high voltage power supplies offer robust, reliable performance in applications requiring 1 kV to 80 kV of power. Max Output Voltage/Power: 80 kV (combined range)/10...