Advanced Energy Industries, Inc. Single-Output, AC-to-HVDC Power Supply OL600W

Description
The OL600W series includes compact, 600 W single-output, high voltage power supplies. Easily meet the requirements of ion beam systems, X-ray equipment, and ion and chemical vapor deposition. Max Output Voltage/Power: 80 kV/600 W Ripple: < 1000 ppm (0.06 Vpp) Control Interface: Analog or digital Temperature Coefficient: < 100ppm/ °C Using power switching IGBTs, OL600W series ensures efficient operation over the full process and delivers excellent performance in extreme electrical environments. When close-mounted in a standard equipment rack, the series' 1U construction (2U for 80 kV units) allows operation at full power, which gives you significant rack space savings. Please note that the 80 kV unit utilizes an encapsulated HV section. Benefits Save rack space Benefit from innovative arcing self-protection system; reduce maintenance and safety risks Ideally solve for 24 x 7 production processes where high reliability and performance are paramount Select only needed high voltage capabilities; reduce costs Features High power density — 60 kV, 600 W (1U format), 80 kV, 600 W (2U format) Unique Arc Count and Extinguish (ACE) system for managing load arcing Efficient and reliable operation Choice of nine different models or customer-defined derivatives upon request Voltage or current control
Datasheet
Description
The OL600W series includes compact, 600 W single-output, high voltage power supplies. Easily meet the requirements of ion beam systems, X-ray equipment, and ion and chemical vapor deposition. Max Output Voltage/Power: 80 kV/600 W Ripple: < 1000 ppm (0.06 Vpp) Control Interface: Analog or digital Temperature Coefficient: < 100ppm/ °C Using power switching IGBTs, OL600W series ensures efficient operation over the full process and delivers excellent performance in extreme electrical environments. When close-mounted in a standard equipment rack, the series' 1U construction (2U for 80 kV units) allows operation at full power, which gives you significant rack space savings. Please note that the 80 kV unit utilizes an encapsulated HV section. Benefits Save rack space Benefit from innovative arcing self-protection system; reduce maintenance and safety risks Ideally solve for 24 x 7 production processes where high reliability and performance are paramount Select only needed high voltage capabilities; reduce costs Features High power density — 60 kV, 600 W (1U format), 80 kV, 600 W (2U format) Unique Arc Count and Extinguish (ACE) system for managing load arcing Efficient and reliable operation Choice of nine different models or customer-defined derivatives upon request Voltage or current control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Output, AC-to-HVDC Power Supply - OL600W - Advanced Energy Industries, Inc.
Fort Collins, CO, USA
Single-Output, AC-to-HVDC Power Supply
OL600W
Single-Output, AC-to-HVDC Power Supply OL600W
The OL600W series includes compact, 600 W single-output, high voltage power supplies. Easily meet the requirements of ion beam systems, X-ray equipment, and ion and chemical vapor deposition. Max Output Voltage/Power: 80 kV/600 W Ripple: < 1000 ppm (0.06 Vpp) Control Interface: Analog or digital Temperature Coefficient: < 100ppm/ °C Using power switching IGBTs, OL600W series ensures efficient operation over the full process and delivers excellent performance in extreme electrical environments. When close-mounted in a standard equipment rack, the series' 1U construction (2U for 80 kV units) allows operation at full power, which gives you significant rack space savings. Please note that the 80 kV unit utilizes an encapsulated HV section. Benefits Save rack space Benefit from innovative arcing self-protection system; reduce maintenance and safety risks Ideally solve for 24 x 7 production processes where high reliability and performance are paramount Select only needed high voltage capabilities; reduce costs Features High power density — 60 kV, 600 W (1U format), 80 kV, 600 W (2U format) Unique Arc Count and Extinguish (ACE) system for managing load arcing Efficient and reliable operation Choice of nine different models or customer-defined derivatives upon request Voltage or current control

The OL600W series includes compact, 600 W single-output, high voltage power supplies. Easily meet the requirements of ion beam systems, X-ray equipment, and ion and chemical vapor deposition.

  • Max Output Voltage/Power: 80 kV/600 W
  • Ripple: < 1000 ppm (0.06 Vpp)
  • Control Interface: Analog or digital
  • Temperature Coefficient: < 100ppm/ °C

Using power switching IGBTs, OL600W series ensures efficient operation over the full process and delivers excellent performance in extreme electrical environments. When close-mounted in a standard equipment rack, the series' 1U construction (2U for 80 kV units) allows operation at full power, which gives you significant rack space savings.

Please note that the 80 kV unit utilizes an encapsulated HV section.

Benefits

  • Save rack space
  • Benefit from innovative arcing self-protection system; reduce maintenance and safety risks
  • Ideally solve for 24 x 7 production processes where high reliability and performance are paramount
  • Select only needed high voltage capabilities; reduce costs

Features

  • High power density — 60 kV, 600 W (1U format), 80 kV, 600 W (2U format)
  • Unique Arc Count and Extinguish (ACE) system for managing load arcing
  • Efficient and reliable operation
  • Choice of nine different models or customer-defined derivatives upon request
  • Voltage or current control
Supplier's Site Datasheet

Technical Specifications

  Advanced Energy Industries, Inc.
Product Category Power Supplies
Product Number OL600W
Product Name Single-Output, AC-to-HVDC Power Supply
Type DC Power Supply; High Voltage
Form Factor Rack Mount
Applications Instrumentation
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - RPS8-500ATX-XE-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details