In both process and bias applications, the Advanced Energy (AE) Pinnacle ® Diamond DC power supply provides the highest efficiency and power factor available, resulting in the lowest operating and installed cost in the industry. Remarkable Pinnacle process consistency and control deliver the additional benefits of significantly reduced variation and higher yields—all from one exceptionally compact unit.
Benefits
Proven Pinnacle ® performance and reliability
Maximum process efficiency —lowest operating and installed cost
Versatile—excellent in both process and bias applications
Fast, configurable arc response —low arc damage
Precise process control
Numerous display/control options
Safety/emissions compliant
Features
Highest efficiency and power factor in the industry
Compact—up to 15 kW in a 3-U, ½-rack package Wide, single tap
Profibus and RS-232 serial communications
Target-conditioning cycle (TCC)— minimizes conditioning time for new targets
Water-cooled 400 VAC input only
Low stored energy—less than 6 mJ per 1 kW of output
Output repeatability of ±0.1% at > 15% power
Joule mode—optimized energy delivery
Programmable limits for output level, strike voltage, and process voltage
Non-volatile memory storage of settings
CE marked
In both process and bias applications, the Advanced Energy (AE) Pinnacle ® Diamond DC power supply provides the highest efficiency and power factor available, resulting in the lowest operating and installed cost in the industry. Remarkable Pinnacle process consistency and control deliver the additional benefits of significantly reduced variation and higher yields—all from one exceptionally compact unit.
Benefits
- Proven Pinnacle ® performance and reliability
- Maximum process efficiency —lowest operating and installed cost
- Versatile—excellent in both process and bias applications
- Fast, configurable arc response —low arc damage
- Precise process control
- Numerous display/control options
- Safety/emissions compliant
Features
- Highest efficiency and power factor in the industry
- Compact—up to 15 kW in a 3-U, ½-rack package Wide, single tap
- Profibus and RS-232 serial communications
- Target-conditioning cycle (TCC)— minimizes conditioning time for new targets
- Water-cooled 400 VAC input only
- Low stored energy—less than 6 mJ per 1 kW of output
- Output repeatability of ±0.1% at > 15% power
- Joule mode—optimized energy delivery
- Programmable limits for output level, strike voltage, and process voltage
- Non-volatile memory storage of settings
- CE marked