Advanced Energy Industries, Inc. DC DC Converters MPM12-2KP

Description
High Voltage - Isolated Module DC DC Converter 1 Output 334 ~ 2000V 750µA 2V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 334 ~ 2000V 750µA 2V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 633-MPM12-2KP-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
633-MPM12-2KP-ND
DC DC Converters 633-MPM12-2KP-ND
High Voltage - Isolated Module DC DC Converter 1 Output 334 ~ 2000V 750µA 2V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 334 ~ 2000V 750µA 2V - 12V Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number 633-MPM12-2KP-ND
Product Name DC DC Converters
Type DC-DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin - 96PSA-A150W19P4-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / EAC
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details