Advanced Energy Industries, Inc. Datasheets for Solid State Power Controllers (SSPC)
Solid state power controllers (SSPC) are semiconductor devices that control power (voltage and/or current) supplied to a load. They perform supervisory and diagnostic functions in order to identify overload conditions and prevent short circuits.
Solid State Power Controllers (SSPC): Learn more
| Product Name | Notes |
|---|---|
| Built for demanding applications, Thyro-AX SCR power controller supports multiple operating voltages, enhanced control modes, and added interface features. Full-graphic LED touch display for intuitive control and process monitoring Various... | |
| Built for demanding thermal applications, our high-performance Thyro-PX SCR power controller supports multiple operating voltages and control modes. Large 2.8 in (71.1 mm) LED graphic display with integrated process data... | |
| Efficient yet powerful, the Thyro-S power controller is Advanced Energy’s most compact digital thyristor switch. Compact footprint with multiple operating voltages and current ranges Load monitoring, alarm relays, and power... | |
| Strike the perfect balance between price and performance. The Thyro-A SCR power controller delivers flexible application capabilities and industry-proven reliability. It is ideally suited for general heating applications. Compact footprint... |