Belden Inc. Datasheets for Video Cables
Video cables are used for the transmission of video signals, including monochrome, composite and component color video signals.
Video Cables: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 12GHz, Series 59 Mini UHD, HD-BNC connector, 3 piece connector suitable for Belden 4855R, 4K UHD Precision Video RG-59 Mini Coax Cable | |
| 12GHz, Series 59 UHD, HD-BNC connector, 3 piece connector suitable for Belden 4505R, 4K UHD Precision Video RG-59 Coax Cable | |
| 12GHz, Series 6 UHD, HD-BNC connector, 3 piece connector suitable for Belden 4694R, 4K UHD Precision Video RG-6 Coax Cable | |
| 12GHz, Series 7 UHD, HD-BNC connector, 3 piece connector suitable for Belden 4794R, 4K UHD Precision Video Series 7 Coax Cable | |
| 14 AWG solid .064" bare copper conductor, plenum, foam FEP insulation, Duofoil®; tinned copper braid shield (65% coverage), FEP jacket. | |
| 15 AWG stranded (19x27) .064" bare copper conductor, foam HDPE insulation, bare copper braid shields (90% and 80% coverage), PVC jacket (polyethylene insulation between braids). | |
| 15 AWG stranded (19x27) .064" bare copper conductor, foam HDPE insulation, paper tape separator, bare copper braid shields (90% and 80% coverage), CSPE - Chlorosulphonated Polyethylene jacket. | |
| 1505F RG59, Mini-WECO Plug to Mini-WECO Plug, Video Patch Cord | |
| 18 AWG solid .038" bare copper conductor, foam polyethylene insulation, double bare copper braid shields (95% coverage), PVC jacket. | |
| 20 AWG solid .031" bare copper conductor, polyethylene insulation, tinned copper/bare copper braid shield (98% coverage), polyethylene jacket. | |
| 20 AWG solid .032" bare copper-covered steel conductor, foam polyethylene insulation, bare copper braid shield (80% coverage), PVC jacket. | |
| 20 AWG solid .032" bare copper-covered steel conductor, foam polyethylene insulation, bare copper braid shield (95% coverage), PVC jacket. | |
| 22 AWG solid bare copper-covered steel conductor, polyehtylene insulation, bare copper braid shield (85% coverage), PVC jacket. | |
| 22 AWG stranded (7x30) .030" bare copper conductor, foam polyethylene insulation, bare copper braid shield (95% coverage), PVC jacket. | |
| 23 AWG solid .022" bare copper conductor, polyethylene insulation, Duofoil® + tinned copper braid shield (95% coverage), polyethylene jacket. | |
| 75 Ohm Analog Video Coax, RG-11, 14 AWG Solid Bare Copper Conductor , PE Insulation, Foil + 60% Tinned Copper Braid Shield, PVC Jacket | |
| 75 Ohm Analog Video Coax, RG-59, 22 AWG (7x30) Bare Copper Conductor , PE Insulation, 95% Bare Copper Braid Shield, PVC Jacket, CM | |
| 75Ohm RG-6 18 AWG solid .040" bare copper conductor, gas-injected foam HDPE insulation, Duofoil® + tinned copper braid shield (60% coverage), PVC jacket. | |
| 78 Ohm Twinax, 20 AWG stranded (7x28) tinned copper conductor, polyethylene insulation, tinned copper braid shield (85% coverage), non-contaminating PVC jacket. | |
| Analog Video, Series 59, 20 AWG solid .032" bare copper-covered steel conductor, gas-injected foam polyethylene insulation, Duobond® II (100% coverage) plus an aluminum braid (40% coverage), CM PVC jacket. | |
| Analog Video, Series 59, 20 AWG solid .032" bare copper-covered steel conductor, gas-injected foam polyethylene insulation, Duofoil® or Duobond®; aluminum braid shield (40% coverage), CM PVC jacket. | |
| CATV, Series 11, 14 AWG solid .064" bare copper-covered steel conductor, gas-injected foam polyethylene insulation, Duobond Plus®; aluminum braid shield (75% coverage), polyethylene jacket. | |
| CATV, Series 6, 18 AWG solid .040" bare copper-covered steel conductor(s), gas-injected foam polyethylene insulation, Duobond Plus®; aluminum braid shield (75% coverage), CM PVC jacket. | |
| CATV, Series 6, 18 AWG solid .040" bare copper-covered steel conductor, gas-injected foam polyethylene insulation, Duobond® II, aluminum braid shield (60% coverage), CM PVC jacket. | |
| CATV, Series 6, 18 AWG solid .040" bare copper-covered steel conductor, gas-injected foam polyethylene insulation, Duobond® III, aluminum braid shield (60% coverage), CM PVC jacket. | |
| Composite, 22 AWG Coax TC, stranded (7x30), BC braid shield 95% coverage, 12 Cond. 20 AWG TC, stranded (7x28), overall TC braid shield 80% coverage, PVC outer jacket. | |
| Composite, RG-59 22 AWG BC Coax, stranded (7x30), BC braid 95% coverage, 1 PR 22 AWG TC, stranded (7x30), w/drain wire, PVC jacket. | |
| Composite, RG-59 22 AWG BC Coax, stranded (7x30), BC braid 95% coverage, 3 PR 22 AWG TC, stranded (7x30), w/drain wire, PVC jacket. | |
| Gepco a Belden Brand, SDI Coax, RG-6, 18 AWG solid bare copper conductor, gas-injected foam PE dielectric, aluminum foil shield plus 95% TC braid, CMR rated PVC jacket. | |
| HDMI 2.0 Active Optical cable, supports up to 4K @60Hz (color space 4:4:4) and bandwidth of 18Gbps, multi-channel audio, Dolby ture HD, DTS-HD master audio, EDID, CEC, HDCP (2.2), High... | |
| HDMI 2.1 Active Optical cable, supports up to 8K @60Hz (color space 4:4:4) and bandwidth of 48Gbps, multi-channel audio, Dolby ture HD, DTS-HD master audio, eARC (Enhanced Audio Return Channel),... | |
| RG-6, 18 AWG solid .040" bare copper conductor, gas-injected foam HDPE insulation, Duofoil® shield, tinned copper braid shield (60% coverage), LSZH jacket. | |
| RS-485, 120 Ohm, 1 pair 22AWG (7x30) tinned copper Datalene® insulaton, Overall Foil + 65% Tinned Copper Braid, LSZH Thermoset Jacket, Bronze Braid Armor, LSZH Thermoset jacket, CMG, PLTC, SUN... | |
| RS-485, 2 Pair 22AWG (7x30) Tinned Copper, PE Insulation, Overall Beldfoil®+Tinned Copper Braid(65%) Shield, LSZH-TS Inner Jacket, Bronze Braid Armor, LSZH-TS Outer Jacket, CMG, PLTC | |
| RS-485, 3 Pair 22AWG (7x30) Tinned Copper, PE Insulation, Overall Beldfoil®+Tinned Copper Braid(65%) Shield, LSZH-TS Inner Jacket, Bronze Braid Armor, LSZH-TS Outer Jacket, CMG, PLTC | |
| RS-485, 4 Pair 22AWG (7x30) Tinned Copper, PE Insulation, Overall Beldfoil®+Tinned Copper Braid(65%) Shield, LSZH-TS Inner Jacket, Bronze Braid Armor, LSZH-TS Outer Jacket, CMG, PLTC | |
| Series 6, 18 AWG solid .040" bare copper-covered steel conductor, gas-injected foam polyethylene insulation, Duobond® II, aluminum braid shield (60% coverage), PVC jacket. | |
| Series 6, 18 AWG solid bare copper-covered steel conductor, gas-injected foam polyethylene insulation, Duobond® II, aluminum braid shield (60% coverage), polyethylene jacket. | |
| Twinax 124Ω, 1 Pair 16AWG (Solid) Bare Copper, PO Insulation, Overall Duofoil®+Tinned Copper Braid(90%) Shield, PVC Outer Jacket, CMX | |
| Twinax 150Ω, 1 Pair 22AWG (19x34) Tinned Copper, Foam PE Insulation, Overall Duofoil® Shield, PVC Outer Jacket, CMX | |
| Ultra High Definition(UHD) Video Patch Cord for Belden 4K Video Patch Panel |
| << Prev |