EC12 CONNECTOR FILTER C20 20A M5
| DigiKey | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 486-3-136-813-ND |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules |
| Device Type | Power Entry Module |
| Configuration | IEC |
| Mounting Style | Panel |
| Termination Types | Quick Connect - 0.250" (6.3mm) |
| Standards / Certifications | CQC, cURus, ENEC 10 |