Wolfspeed Evaluation and Demonstration Boards and Kits MOD-MB-3P-0900V-40A-N

Description
SPEEDVAL KIT 3-PHASE MOTHERBOARD
Request a Quote Datasheet
Description
SPEEDVAL KIT 3-PHASE MOTHERBOARD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 1697-MOD-MB-3P-0900V-40A-N-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
1697-MOD-MB-3P-0900V-40A-N-ND
Evaluation and Demonstration Boards and Kits 1697-MOD-MB-3P-0900V-40A-N-ND
SPEEDVAL KIT 3-PHASE MOTHERBOARD

SPEEDVAL KIT 3-PHASE MOTHERBOARD

Buy Now Datasheet
Silicon Carbide Test/Evaluation Products - MOD-MB-3P-0900V-40A-N - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Test/Evaluation Products
MOD-MB-3P-0900V-40A-N
Silicon Carbide Test/Evaluation Products MOD-MB-3P-0900V-40A-N
SpeedVal Kit Modular Evaluation Platform Three-Phase Motherboard Wolfspeed's MOD-MB-3P-0900V-40A- N is a motherboard that operates up to 900 V and 40 A(RMS) and supports 3-Phase motors. The SpeedVal Kit 3-Phase motherboard contains the power connections, DC bus, and interface for the daughter cards. This motherboard replicates the same testing support as MOD-MB-HB-0900V-40A, and supports active-front-end AC/DC converters and multiphase buck or boost testing. The PWM signals for the Silicon Carbide MOSFETs can be supplied externally from a function generator, or by using one of the optional control cards that plugs into the motherboard. The control cards have pre-tested firmware and a computer-based graphical user interface (GUI) that allow the controller to run a double pulse test, run a 3-phase motor, or operate the board as a buck or boost converter in both synchronous and asynchronous configurations. The control card and GUI also provide system-level feedback of the input and output voltage and current readings. Features DC Bus voltage up to 900V Input/output current rating up to 40A Low-inductance layout Control Card Interface Screw terminal power connections Supports high-power testing of 3-Phase topologies Supports double pulse testing Onboard fan for cooling the Silicon Carbide devices during high-power testing Benefits Easily test different SIC MOSFETs, gate drivers, and controllers Flexible test platform Applications Motor Drives Servo Motors HVAC Heat Pumps Industrial Motors

SpeedVal Kit Modular Evaluation Platform Three-Phase Motherboard

Wolfspeed's MOD-MB-3P-0900V-40A-N is a motherboard that operates up to 900 V and 40 A(RMS) and supports 3-Phase motors. The SpeedVal Kit 3-Phase motherboard contains the power connections, DC bus, and interface for the daughter cards. This motherboard replicates the same testing support as MOD-MB-HB-0900V-40A, and supports active-front-end AC/DC converters and multiphase buck or boost testing. The PWM signals for the Silicon Carbide MOSFETs can be supplied externally from a function generator, or by using one of the optional control cards that plugs into the motherboard. The control cards have pre-tested firmware and a computer-based graphical user interface (GUI) that allow the controller to run a double pulse test, run a 3-phase motor, or operate the board as a buck or boost converter in both synchronous and asynchronous configurations. The control card and GUI also provide system-level feedback of the input and output voltage and current readings.

Features

  • DC Bus voltage up to 900V
  • Input/output current rating up to 40A
  • Low-inductance layout
  • Control Card Interface
  • Screw terminal power connections
  • Supports high-power testing of 3-Phase topologies
  • Supports double pulse testing
  • Onboard fan for cooling the Silicon Carbide devices during high-power testing

Benefits

  • Easily test different SIC MOSFETs, gate drivers, and controllers
  • Flexible test platform

Applications

  • Motor Drives
  • Servo Motors
  • HVAC
  • Heat Pumps
  • Industrial Motors
Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1697-MOD-MB-3P-0900V-40A-N-ND MOD-MB-3P-0900V-40A-N
Product Name Evaluation and Demonstration Boards and Kits Silicon Carbide Test/Evaluation Products
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB, RLM, CK1246-1, SMA - TB-613+ - Mini-Circuits
Specs
Category Developement Board
View Details
Mass flow meter - EvaKit OOL Module V1.2.1 - EvaKit OOL Module V1.2.1 - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details