Wolfspeed Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - CRD-060DD17P-2 CRD-060DD17P-2

Description
Manufacturer: Cree/Wolfspeed Win Source Part Number: 770897-CRD-060DD17P- 2 Regulator Topology: Flyback Voltage - Output: 12V, 12V Voltage - Input: 300 V ~ 1000 V Main Purpose: DC/DC, Step Down Power - Output: 60W Supplied Contents: Board(s) Output Current: 4A, 100mA Utilized IC / Part: C2M1000170D Family Name: CRD-060DD17P-2 Board Type: Fully Populated Outputs and Type: 2, Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cree/Wolfspeed Win Source Part Number: 770897-CRD-060DD17P- 2 Regulator Topology: Flyback Voltage - Output: 12V, 12V Voltage - Input: 300 V ~ 1000 V Main Purpose: DC/DC, Step Down Power - Output: 60W Supplied Contents: Board(s) Output Current: 4A, 100mA Utilized IC / Part: C2M1000170D Family Name: CRD-060DD17P-2 Board Type: Fully Populated Outputs and Type: 2, Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - CRD-060DD17P-2 - 770897-CRD-060DD17P-2 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - CRD-060DD17P-2
770897-CRD-060DD17P-2
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - CRD-060DD17P-2 770897-CRD-060DD17P-2
Manufacturer: Cree/Wolfspeed Win Source Part Number: 770897-CRD-060DD17P- 2 Regulator Topology: Flyback Voltage - Output: 12V, 12V Voltage - Input: 300 V ~ 1000 V Main Purpose: DC/DC, Step Down Power - Output: 60W Supplied Contents: Board(s) Output Current: 4A, 100mA Utilized IC / Part: C2M1000170D Family Name: CRD-060DD17P-2 Board Type: Fully Populated Outputs and Type: 2, Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Cree/Wolfspeed
Win Source Part Number: 770897-CRD-060DD17P-2
Regulator Topology: Flyback
Voltage - Output: 12V, 12V
Voltage - Input: 300 V ~ 1000 V
Main Purpose: DC/DC, Step Down
Power - Output: 60W
Supplied Contents: Board(s)
Output Current: 4A, 100mA
Utilized IC / Part: C2M1000170D
Family Name: CRD-060DD17P-2
Board Type: Fully Populated
Outputs and Type: 2, Isolated
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
CRD-060DD17P-2
Power Management IC Development Tools CRD-060DD17P-2
Power Management IC Development Tools 48W Power Supply Evaluation Board

Power Management IC Development Tools 48W Power Supply Evaluation Board

Buy Now
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - CRD-060DD17P-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
CRD-060DD17P-2
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards CRD-060DD17P-2
60W PWR SUP DEMO

60W PWR SUP DEMO

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 770897-CRD-060DD17P-2 CRD-060DD17P-2 CRD-060DD17P-2
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - CRD-060DD17P-2 Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B - Basic Starter Kit - AS-STARTKIT-BASIC3B-L125-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CYBLE-224110-PROG - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
Ports USB
View Details
3 suppliers
RF, RFID, Wireless Evaluation Boards - 2312-QPA5368PCBA-410-ND - DigiKey
Specs
Supported System Amplifier
View Details
2 suppliers