Wolfspeed Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards CGH40120F-AMP

Description
Win Source Part Number: 1020483-CGH40120F-AM P Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: GaN Type: HEMT Package: Box For Use With/Related Products: CGH40120F Standard Package: 1 Frequency: 0Hz ~ 2.5GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.41.0150 Mfr: Wolfspeed, Inc. Other Names: 1697-CGH40120F-AMP Base Product Number: CGH40120
Request a Quote Datasheet
Description
Win Source Part Number: 1020483-CGH40120F-AM P Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: GaN Type: HEMT Package: Box For Use With/Related Products: CGH40120F Standard Package: 1 Frequency: 0Hz ~ 2.5GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.41.0150 Mfr: Wolfspeed, Inc. Other Names: 1697-CGH40120F-AMP Base Product Number: CGH40120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1020483-CGH40120F-AMP - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1020483-CGH40120F-AMP
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1020483-CGH40120F-AMP
Win Source Part Number: 1020483-CGH40120F-AM P Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: GaN Type: HEMT Package: Box For Use With/Related Products: CGH40120F Standard Package: 1 Frequency: 0Hz ~ 2.5GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.41.0150 Mfr: Wolfspeed, Inc. Other Names: 1697-CGH40120F-AMP Base Product Number: CGH40120

Win Source Part Number: 1020483-CGH40120F-AMP
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: GaN
Type: HEMT
Package: Box
For Use With/Related Products: CGH40120F
Standard Package: 1
Frequency: 0Hz ~ 2.5GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8471.41.0150
Mfr: Wolfspeed, Inc.
Other Names: 1697-CGH40120F-AMP
Base Product Number: CGH40120

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1020483-CGH40120F-AMP
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 448-CY3213A-CAPSENSE-ND - DigiKey
Specs
Supported System Microcontroller
Manufacturer INFINEON TECHNOLOGIES; Other
Ports LCD
View Details
3 suppliers
simpleRTK3B Micro Unicore - AS-RTK3B-MICRO-UM - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB, MNA-3A+, DQ849, 50 OHM - TB-186-3A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1845076 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details