Wolfspeed Evaluation and Demonstration Boards and Kits MOD-MB-HB-0900V-40A

Description
SPEEDVAL KIT HALF-BRIDGE MOTHERB
Request a Quote Datasheet
Description
SPEEDVAL KIT HALF-BRIDGE MOTHERB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 1697-MOD-MB-HB-0900V-40A-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
1697-MOD-MB-HB-0900V-40A-ND
Evaluation and Demonstration Boards and Kits 1697-MOD-MB-HB-0900V-40A-ND
SPEEDVAL KIT HALF-BRIDGE MOTHERB

SPEEDVAL KIT HALF-BRIDGE MOTHERB

Buy Now Datasheet
Silicon Carbide Test/Evaluation Products - MOD-MB-HB-0900V-40A - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Test/Evaluation Products
MOD-MB-HB-0900V-40A
Silicon Carbide Test/Evaluation Products MOD-MB-HB-0900V-40A
SpeedVal KitTM Modular Evaluation Platform Half-Bridge Motherboard The SpeedVal Kit Half-Bridge Motherboard contains the power connections, DC bus, and interface for the daughter cards. This motherboard supports a single half-bridge configuration with one gate driver card and one power daughter card and is designed for double pulse testing or power buck/boost testing. The PWM signals for the Silicon Carbide MOSFETs can be supplied externally from a function generator, or by using one of the optional control cards that plugs into the motherboard. The control cards have pre-tested firmware and a computer-based graphical user interface (GUI) that allow the controller to run a double pulse test or operate the evaluation board as a buck or boost converter in both synchronous and asynchronous configurations. The control card and GUI also provide system-level feedback of the input and output voltage and current readings. Specifications DC Bus voltage up to 900V Input/output current rating up to 40A Low-inductance layout Connector for optional control card Screw terminal power connections Ideal for double pulse testing and high-power testing Onboard fan for cooling the Silicon Carbide devices during high-power testing. What's Included Fully assembled motherboard with fan Complete design files MMCX to BNC adapters Ribbon cable for gate driver Deskew resistor

SpeedVal KitTM Modular Evaluation Platform Half-Bridge Motherboard

The SpeedVal Kit Half-Bridge Motherboard contains the power connections, DC bus, and interface for the daughter cards. This motherboard supports a single half-bridge configuration with one gate driver card and one power daughter card and is designed for double pulse testing or power buck/boost testing.

The PWM signals for the Silicon Carbide MOSFETs can be supplied externally from a function generator, or by using one of the optional control cards that plugs into the motherboard. The control cards have pre-tested firmware and a computer-based graphical user interface (GUI) that allow the controller to run a double pulse test or operate the evaluation board as a buck or boost converter in both synchronous and asynchronous configurations. The control card and GUI also provide system-level feedback of the input and output voltage and current readings.

Specifications

  • DC Bus voltage up to 900V
  • Input/output current rating up to 40A
  • Low-inductance layout
  • Connector for optional control card
  • Screw terminal power connections
  • Ideal for double pulse testing and high-power testing
  • Onboard fan for cooling the Silicon Carbide devices during high-power testing.

What's Included

  • Fully assembled motherboard with fan
  • Complete design files
  • MMCX to BNC adapters
  • Ribbon cable for gate driver
  • Deskew resistor
Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1697-MOD-MB-HB-0900V-40A-ND MOD-MB-HB-0900V-40A
Product Name Evaluation and Demonstration Boards and Kits Silicon Carbide Test/Evaluation Products
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products