Wolfspeed Silicon Carbide Test/Evaluation Products MOD-PWR-MM-E3M0016120K

Description
Half-Bridge arrangement with high-bandwidth current sensing in a TO-247-4 package Wolfspeed's MOD-PWR-MM-E3M001612 0K is a 1200 V and 16 mOhm MOSFET modular accessory board in a TO-247-4 package designed for Wolfspeed's SpeedVal Kit Modular Evaluation Platform. Silicon Carbide MOSFETs in a TO-247-4 package can provide the highest power levels and offer flexibility in system design and heatsinking. The SpeedVal Kit TO-247-4 power daughter cards feature two MOSFETs arranged in a half-bridge configuration. The unique card edge interface provides low inductance while greatly simplifying the process of swapping out components, enabling high-quality measurements and quick comparisons between different devices. Power Daughter Cards are optimized for making accurate high-bandwidth current and voltage measurements. An on-board current shunt can be optimized for highly accurate dynamic switching tests, or high-power thermal testing. The coaxial MMCX connectors for VGS and IDS and BNC connectors for VDS provide noise-free measurements to improve accuracy and simplify gate drive optimization. The power daughter cards include a pre-assembled heatsink which aligns with a fan on the motherboard to enable high-power testing. Specifications Gate resistors onboard Heatsink preassembled on board BNC connector for lower VDS measurement MMCX connectors for VGS and IDS measurement Miller clamp transistor supported High-Bandwidth current sensor What's Included Power Daughter Card Complete design files
Request a Quote Datasheet
Description
Half-Bridge arrangement with high-bandwidth current sensing in a TO-247-4 package Wolfspeed's MOD-PWR-MM-E3M001612 0K is a 1200 V and 16 mOhm MOSFET modular accessory board in a TO-247-4 package designed for Wolfspeed's SpeedVal Kit Modular Evaluation Platform. Silicon Carbide MOSFETs in a TO-247-4 package can provide the highest power levels and offer flexibility in system design and heatsinking. The SpeedVal Kit TO-247-4 power daughter cards feature two MOSFETs arranged in a half-bridge configuration. The unique card edge interface provides low inductance while greatly simplifying the process of swapping out components, enabling high-quality measurements and quick comparisons between different devices. Power Daughter Cards are optimized for making accurate high-bandwidth current and voltage measurements. An on-board current shunt can be optimized for highly accurate dynamic switching tests, or high-power thermal testing. The coaxial MMCX connectors for VGS and IDS and BNC connectors for VDS provide noise-free measurements to improve accuracy and simplify gate drive optimization. The power daughter cards include a pre-assembled heatsink which aligns with a fan on the motherboard to enable high-power testing. Specifications Gate resistors onboard Heatsink preassembled on board BNC connector for lower VDS measurement MMCX connectors for VGS and IDS measurement Miller clamp transistor supported High-Bandwidth current sensor What's Included Power Daughter Card Complete design files
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Test/Evaluation Products - MOD-PWR-MM-E3M0016120K - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Test/Evaluation Products
MOD-PWR-MM-E3M0016120K
Silicon Carbide Test/Evaluation Products MOD-PWR-MM-E3M0016120K
Half-Bridge arrangement with high-bandwidth current sensing in a TO-247-4 package Wolfspeed's MOD-PWR-MM-E3M001612 0K is a 1200 V and 16 mOhm MOSFET modular accessory board in a TO-247-4 package designed for Wolfspeed's SpeedVal Kit Modular Evaluation Platform. Silicon Carbide MOSFETs in a TO-247-4 package can provide the highest power levels and offer flexibility in system design and heatsinking. The SpeedVal Kit TO-247-4 power daughter cards feature two MOSFETs arranged in a half-bridge configuration. The unique card edge interface provides low inductance while greatly simplifying the process of swapping out components, enabling high-quality measurements and quick comparisons between different devices. Power Daughter Cards are optimized for making accurate high-bandwidth current and voltage measurements. An on-board current shunt can be optimized for highly accurate dynamic switching tests, or high-power thermal testing. The coaxial MMCX connectors for VGS and IDS and BNC connectors for VDS provide noise-free measurements to improve accuracy and simplify gate drive optimization. The power daughter cards include a pre-assembled heatsink which aligns with a fan on the motherboard to enable high-power testing. Specifications Gate resistors onboard Heatsink preassembled on board BNC connector for lower VDS measurement MMCX connectors for VGS and IDS measurement Miller clamp transistor supported High-Bandwidth current sensor What's Included Power Daughter Card Complete design files

Half-Bridge arrangement with high-bandwidth current sensing in a TO-247-4 package

Wolfspeed's MOD-PWR-MM-E3M0016120K is a 1200 V and 16 mOhm MOSFET modular accessory board in a TO-247-4 package designed for Wolfspeed's SpeedVal Kit Modular Evaluation Platform. Silicon Carbide MOSFETs in a TO-247-4 package can provide the highest power levels and offer flexibility in system design and heatsinking. The SpeedVal Kit TO-247-4 power daughter cards feature two MOSFETs arranged in a half-bridge configuration. The unique card edge interface provides low inductance while greatly simplifying the process of swapping out components, enabling high-quality measurements and quick comparisons between different devices. Power Daughter Cards are optimized for making accurate high-bandwidth current and voltage measurements. An on-board current shunt can be optimized for highly accurate dynamic switching tests, or high-power thermal testing. The coaxial MMCX connectors for VGS and IDS and BNC connectors for VDS provide noise-free measurements to improve accuracy and simplify gate drive optimization. The power daughter cards include a pre-assembled heatsink which aligns with a fan on the motherboard to enable high-power testing.

Specifications

  • Gate resistors onboard
  • Heatsink preassembled on board
  • BNC connector for lower VDS measurement
  • MMCX connectors for VGS and IDS measurement
  • Miller clamp transistor supported
  • High-Bandwidth current sensor

What's Included

  • Power Daughter Card
  • Complete design files
Supplier's Site Datasheet
Expansion Boards, Daughter Cards - 1697-MOD-PWR-MM-E3M0016120K-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
1697-MOD-PWR-MM-E3M0016120K-ND
Expansion Boards, Daughter Cards 1697-MOD-PWR-MM-E3M0016120K-ND
MOD-PWR-MM-E3M001612 0K

MOD-PWR-MM-E3M0016120K

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Electronic Development Boards Electronic Development Boards
Product Number MOD-PWR-MM-E3M0016120K 1697-MOD-PWR-MM-E3M0016120K-ND
Product Name Silicon Carbide Test/Evaluation Products Expansion Boards, Daughter Cards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,ERA-51,WW107,50 OHM / RoHS - TB-408-51+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 1311328 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation and Demonstration Boards and Kits - 2952-MP.PD1.JSM.2.33-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Supported System Special Purpose
View Details
2 suppliers