The Evaluation Board, Sic Gate Driver (part number 99W6510) is designed for testing and evaluating SiC MOSFETs across various applications. It features enhancements over previous versions, including the capability to accommodate both 1 watt and 2 watt DC-DC converters, allowing for the driving of larger MOSFETs or smaller MOSFETs at higher frequencies. The board includes an increased creep/strike clearance and a dedicated regulator for the opto-isolator, simplifying the bypassing of DC-DC converters for non-isolated operation. The integrated circuit used in this design is the Clare/IXYS IXDN609SI, which provides a 35V output swing and can deliver up to 9A of current with a typical output resistance of 0.8 Ω. The opto-isolator, Avago ACPL-4800-300E, offers high common mode transient immunity of 30kV/µsec and operates within a voltage range of 4.5 to 20V. The board allows for flexible configuration, enabling direct connection to external power supplies or adjustment of gate pulse amplitudes at ground level. This evaluation board is suitable for engineers looking to develop and test SiC MOSFET applications efficiently.
Features:
BOARD EVAL ISOL SIC GATE DRIVER
Power Management IC Development Tools Gate Driver Evaluation Board
EVALUATION BOARD, SIC GATE DRIVER; Kit Application Type:Power Management; Application Sub Type:MOSFET Driver; Silicon Manufacturer:-; Silicon Core Number:-; Product Range:-; Kit Contents:Power Module CRD-001 RoHS Compliant: Yes
| Wolfspeed | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | CRD-001 | CRD-001 | CRD-001 | 99W6510 |
| Product Name | Gate Driver Board for 2 nd Generation (C2M ™ ) MOSFETs | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Power Management IC Development Tools | Evaluation Board, Sic Gate Driver; Kit Application Type Wolfspeed |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |