Umicore Metal Deposition Solutions ZrO2 99.3% Ø22x8mm 1kg - 0704431 0704431

Description
Coating material Zirconium dioxide white Purity 99.3% Form Tablet Dimensions Ø 22 x 8 mm Quantity 1 kg Theoretical density at 20°C in g/cm³ 5.6 Melting point in °C 2700-2875 10⁻² mbar in °C 2400 10⁻¹ mbar in °C 2600 Boiling point in °C 4300-5000 Melting Possible Sublimation Good W Possible Mo Good Preparation of base melt (premelt) Possible Reactive gas pressure Good < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good possible Good Low 0.23 High 7 at 550 nm: n 1.92-2.07
Description
Coating material Zirconium dioxide white Purity 99.3% Form Tablet Dimensions Ø 22 x 8 mm Quantity 1 kg Theoretical density at 20°C in g/cm³ 5.6 Melting point in °C 2700-2875 10⁻² mbar in °C 2400 10⁻¹ mbar in °C 2600 Boiling point in °C 4300-5000 Melting Possible Sublimation Good W Possible Mo Good Preparation of base melt (premelt) Possible Reactive gas pressure Good < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good possible Good Low 0.23 High 7 at 550 nm: n 1.92-2.07

Suppliers

Company
Product
Description
Supplier Links
ZrO2 99.3% Ø22x8mm 1kg - 0704431 - 0704431 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
ZrO2 99.3% Ø22x8mm 1kg - 0704431
0704431
ZrO2 99.3% Ø22x8mm 1kg - 0704431 0704431
Coating material Zirconium dioxide white Purity 99.3% Form Tablet Dimensions Ø 22 x 8 mm Quantity 1 kg Theoretical density at 20°C in g/cm³ 5.6 Melting point in °C 2700-2875 10⁻² mbar in °C 2400 10⁻¹ mbar in °C 2600 Boiling point in °C 4300-5000 Melting Possible Sublimation Good W Possible Mo Good Preparation of base melt (premelt) Possible Reactive gas pressure Good < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good possible Good Low 0.23 High 7 at 550 nm: n 1.92-2.07

Coating material

Zirconium dioxide white

Purity

99.3%

Form

Tablet

Dimensions

Ø 22 x 8 mm

Quantity

1 kg

Theoretical density at 20°C in g/cm³

5.6

Melting point in °C

2700-2875

10⁻² mbar in °C

2400

10⁻¹ mbar in °C

2600

Boiling point in °C

4300-5000

Melting

Possible

Sublimation

Good

W

Possible

Mo

Good

Preparation of base melt (premelt)

Possible

Reactive gas pressure

Good

< 100 °C

Good

100 - 200 °C

Good

200 - 300 °C

Good

possible

Good

Low

0.23

High

7

at 550 nm: n

1.92-2.07

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Specialty Ceramics
Product Number 0704431
Product Name ZrO2 99.3% Ø22x8mm 1kg - 0704431
Specialty Ceramic Type Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

Zirconia ceramic pin -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Zirconia
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
Ceramic Reflectoroxygen Sensor Heater -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
View Details
Ceramic Piston -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Specialty Ceramic Type Zirconia
View Details
Resifa™ M.S. (Microsphere) Gel™ -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Shape / Form Precursor or Sol-gel
Applications Chemical or material processing; Cosmetics
View Details